Hubbell Incorporated Terminal Block Wire Ferrule YF2/022UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.622 INCH DIA X 0.866 INCH L SIZE 50 PER BAG STANDARD PACKAGE 2/0 AWG CONDUCTOR SIZE 0.563 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.622 INCH DIA X 0.866 INCH L SIZE 50 PER BAG STANDARD PACKAGE 2/0 AWG CONDUCTOR SIZE 0.563 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF2/022UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF2/022UI
Terminal Block Wire Ferrule YF2/022UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.622 INCH DIA X 0.866 INCH L SIZE 50 PER BAG STANDARD PACKAGE 2/0 AWG CONDUCTOR SIZE 0.563 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.622 INCH DIA X 0.866 INCH L SIZE
  • 50 PER BAG STANDARD PACKAGE
  • 2/0 AWG CONDUCTOR SIZE
  • 0.563 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF2/022UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Dual Wire Ferrules - 2795.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminals - Wire to Board Connectors - 36-1500-ND - DigiKey
Specs
Terminal Type Through Board
Material Beryllium Copper
View Details