Hubbell Incorporated Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| ELECTRICALLY HELD TYPE 1NO CONTACT CONFIGURATION UL 916 APPROVAL PANEL MOUNTING HUBBELL[R] BRAND NUMBER OF POLE 2 SHORT CIRCUIT CURRENT RATING 14 KILOAMPERE AT 480 VAC CXR MODEL | |
| LINE VOLTAGE SENSOR USED ON UL, CUL APPROVAL 120 V VOLTAGE RATING 20 AMPERE CURRENT RATING OVERALL DIMENSION 4.5 INCH L X 2.75 INCH W X 1.1 INCH D COLOR... | |
| LINE VOLTAGE SENSOR USED ON UL, CUL APPROVAL 120 VAC VOLTAGE RATING 10 AMPERE CURRENT RATING OPERATING TEMPERATURE 30 TO 140 DEG F RR1SPDTC MODEL | |
| LINE VOLTAGE SENSOR USED ON UL, CUL APPROVAL 270 V VOLTAGE RATING 20 AMPERE CURRENT RATING OVERALL DIMENSION 4.5 INCH L X 2.75 INCH W X 1.1 INCH D COLOR... | |
| LINE VOLTAGE SENSOR USED ON UL, CUL APPROVAL 277 VAC VOLTAGE RATING 10 AMPERE CURRENT RATING OPERATING TEMPERATURE 30 TO 140 DEG F RR1SPDTC MODEL | |
| MECHANICALLY LATCHED TYPE UL 508, CUL APPROVAL PANEL MOUNTING 1 POLE(S) 20 AMPERE CONTACT CURRENT RATING 120/277/347 VAC CONTACT VOLTAGE RATING SHORT CIRCUIT CURRENT RATING 14000 AMPERE TEMPERATURE RATING 0... | |
| MECHANICALLY LATCHED TYPE UL 508, CUL APPROVAL PANEL MOUNTING 2 POLE(S) 20 AMPERE CONTACT CURRENT RATING 208/240/480 VAC CONTACT VOLTAGE RATING SHORT CIRCUIT CURRENT RATING 14000 AMPERE TEMPERATURE RATING 0... |