Hubbell Incorporated Terminal Block Wire Ferrule YF0815UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.228 INCH DIA X 0.591 INCH L SIZE 250 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE 0.193 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.228 INCH DIA X 0.591 INCH L SIZE 250 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE 0.193 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF0815UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF0815UI
Terminal Block Wire Ferrule YF0815UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.228 INCH DIA X 0.591 INCH L SIZE 250 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE 0.193 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.228 INCH DIA X 0.591 INCH L SIZE
  • 250 PER BAG STANDARD PACKAGE
  • 8 AWG CONDUCTOR SIZE
  • 0.193 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF0815UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2219.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminal Posts - 1796913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details