ELECTRO TIN PLATED COPPER MATERIAL
1.45 INCH OVERALL LENGTH
0.69 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
14 TO 10 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
0.41 INCH W X 0.05 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
LONG, SKIVED, STANDARD, 90 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED
WIRE STRIP LENGTH 3/4 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAZ MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
1.45 INCH OVERALL LENGTH
0.69 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
14 TO 10 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
0.41 INCH W X 0.05 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
LONG, SKIVED, STANDARD, 90 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED
WIRE STRIP LENGTH 3/4 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAZ MODEL
ELECTRO TIN PLATED COPPER MATERIAL
1.45 INCH OVERALL LENGTH
0.69 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
14 TO 10 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
0.41 INCH W X 0.05 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
LONG, SKIVED, STANDARD, 90 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED
WIRE STRIP LENGTH 3/4 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAZ MODEL