Hubbell Incorporated Compression Cable Lug YAZV6C2TC14E1FX

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 3.03 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24, 6 AWG, 6 AWG (WELD) CONDUCTOR SIZE 1/4 INCH STUD SIZE 7 DIE INDEX 0.48 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YAZ-FX MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 3.03 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24, 6 AWG, 6 AWG (WELD) CONDUCTOR SIZE 1/4 INCH STUD SIZE 7 DIE INDEX 0.48 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YAZ-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZV6C2TC14E1FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZV6C2TC14E1FX
Compression Cable Lug YAZV6C2TC14E1FX
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 3.03 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24, 6 AWG, 6 AWG (WELD) CONDUCTOR SIZE 1/4 INCH STUD SIZE 7 DIE INDEX 0.48 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YAZ-FX MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • BLUE COLOR
  • 3.03 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 61/24, 6 AWG, 6 AWG (WELD) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 7 DIE INDEX
  • 0.48 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[T] BRAND
  • WITH INSPECTION WINDOW
  • YAZ-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV6C2TC14E1FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details