Hubbell Incorporated Compression Terminal YCA282N

Description
COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 168 DIE INDEX 3 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YCA-2N MODEL
Datasheet
Description
COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 168 DIE INDEX 3 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YCA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA282N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA282N
Compression Terminal YCA282N
COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 168 DIE INDEX 3 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YCA-2N MODEL
  • COPPER MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 168 DIE INDEX
  • 3 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 4/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • YCA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA282N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Terminal, Wide Roll Eyelet, 0.045In, Through Hole; Tab Size Metric Keystone - 22C9002 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Terminal Posts - 1796923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details