Hubbell Incorporated Compression Terminal YKA2R2N

Description
ALUMINUM MATERIAL 5-1/2 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE BG/243 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 1 AWG/2 AWG ALUMINUM/COPPER CONDUCTOR SIZE YKA-R-2N MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-1/2 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE BG/243 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 1 AWG/2 AWG ALUMINUM/COPPER CONDUCTOR SIZE YKA-R-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YKA2R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YKA2R2N
Compression Terminal YKA2R2N
ALUMINUM MATERIAL 5-1/2 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE BG/243 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 1 AWG/2 AWG ALUMINUM/COPPER CONDUCTOR SIZE YKA-R-2N MODEL
  • ALUMINUM MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 1/2 INCH-13 TPI STUD SIZE
  • BG/243 DIE INDEX
  • 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 2 AWG ACSR CONDUCTOR SIZE
  • 1 AWG/2 AWG ALUMINUM/COPPER CONDUCTOR SIZE
  • YKA-R-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YKA2R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2207.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Ring Terminals - 1788646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details