Hubbell Incorporated Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| 14.5 INCH L X 3.5 INCH W X 13.7 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM, TERMINAL/SPLICE), 8 AWG TO 600 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V... | |
| 14.5 INCH L X 3.5 INCH W X 13.75 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM/FLEX), 8 AWG TO 600 KCMIL (COPPER) CABLE SIZE 10.9 LB WEIGHT 18... | |
| 14.5 INCH L X 3.5 INCH W X 13.75 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM/FLEX), 8 AWG TO 600 KCMIL (COPPER) CABLE SIZE 18 V NICKEL METAL... | |
| 14.9 INCH L X 3.7 INCH W X 14 INCH H SIZE 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V... | |
| 15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 16.3 LB... | |
| 15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V... | |
| 15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 8 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V... | |
| 15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 14 AWG TO 750 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM), 4 AWG TO 556.5 KCMIL (ACSR)... | |
| 15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750... | |
| 16.62 INCH H SIZE 1/0 AWG STRANDED TO 1000 KCMIL (COPPER, TENSION SLEEVE), 1/0 AWG STRANDED TO 2300 KCMIL (ALUMINUM, TENSION SLEEVE), 1/0 AWG STRANDED TO 2156 KCMIL (ACSR, TENSION... | |
| 17.5 INCH L X 13.5 INCH W X 3.5 INCH H SIZE 477 KCMIL (ACSR, TENSION SLEEVE), 500 KCMIL (TAP), 1033 KCMIL (TERMINAL) CABLE SIZE 18 V NICKEL METAL HYDRIDE... | |
| 17.6 INCH L X 3.7 INCH W X 13.9 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM), 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 777 KCMIL (FLEX)... | |
| 17.6 INCH L X 3.7 INCH W X 13.9 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM), 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 777.7 KCMIL (FLEX)... | |
| 18 V LITHIUM ION BATTERY TYPE 6 TON CRIMPING FORCE BURNDY[R] BRAND ROHS COMPATIBLE | |
| 18.65 INCH L X 3.26 INCH W X 13.75 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 16.79 LB WEIGHT 18... | |
| 18.65 INCH L X 3.7 INCH W X 13.75 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 17.3 LB WEIGHT 18... | |
| 20.77 INCH L X 3.7 INCH W X 14.43 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 18 V LITHIUM ION... | |
| 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEGREE HEAD TYPE ROTATABLE 350 DEGREE CRIMPING... | |
| 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 14 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE... | |
| 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 14.4 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE... | |
| 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6... | |
| 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL... | |
| 20.91 INCH L X 6.9 INCH W X 5.48 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL... | |
| 21.3 INCH L X 2.8 INCH W X 4.25 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM), 8 AWG TO 500 KCMIL STRANDED (COPPER), 8 AWG TO 350 KCMIL... | |
| 9-POSITION COLOR CODED ROTATING DIE WHEEL TYPE 26 INCH 8 INCH 8 TO 4/0 AWG STRANDED (COPPER) CABLE SIZE COMFORT GRIP HANDLE TYPE 9-POSITION COLOR CODED ROTATING DIE WHEEL DIE... | |
| ANGLED HEAD TYPE 48 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL),... | |
| ANGLED HEAD TYPE 55.75 INCH 7.69 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG... | |
| ANGLED HEAD TYPE 68.19 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL),... | |
| ANGLED HEAD TYPE 69 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL),... | |
| ANGLED HEAD TYPE 80.06 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL),... | |
| ANGLED HEAD TYPE 80.19 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL),... | |
| COLOR CODED DIE-SET, PERMANENT DIE-SET TYPE 8.86 INCH 22 TO 10 AWG CABLE SIZE COMFORT GRIP, INSULATED HANDLE TYPE FORGED STEEL HANDLE MATERIAL BLACK HANDLE COLOR COLOR CODED DIE SET,... | |
| COLOR CODED DIE-SET, PERMANENT DIE-SET TYPE 8.86 INCH 22 TO 10 AWG CABLE SIZE COMFORT GRIP, UNINSULATED HANDLE TYPE FORGED STEEL HANDLE MATERIAL BLACK HANDLE COLOR COLOR CODED DIE SET,... | |
| FULL CYCLE RATCHET TYPE 10 1/2 INCH 2.76 INCH 18 TO 8 AWG (COPPER), 22 TO 10 AWG SOLID, 22 TO 8 AWG STRANDED CABLE SIZE LONG HANDLE TYPE 1.21... | |
| FULL CYCLE RATCHET TYPE 10-1/2 INCH 22 TO 10 AWG CABLE SIZE LONG HANDLE TYPE 1-1/2 LB WEIGHT HIGH STRENGTH ALUMINUM HANDLE MATERIAL COLOR CODED NEST DIE DIE INCLUDED HYTOOL[T]... | |
| FULL CYCLE RATCHET TYPE 10-3/4 INCH 37989 26 TO 8 AWG CABLE SIZE LONG HANDLE TYPE COLOR CODED DIE GROOVE DIE INCLUDED SPLICE, TERMINAL TERMINAL/SPLICE TYPE N DIE DIE OPTIONS... | |
| FULL CYCLE RATCHET TYPE 10.5 INCH 1 INCH 12 TO 2 AWG CABLE SIZE COMFORT GRIP, ERGONOMIC HANDLE TYPE UL, CSA APPROVAL COLOR CODED DIE DIE INCLUDED NON-INSULATED TERMINAL/SPLICE TERMINAL/SPLICE... | |
| FULL CYCLE RATCHET TYPE 10.5 INCH 3 INCH 22 TO 10 AWG CABLE SIZE COMFORT GRIP HANDLE TYPE COLOR CODED DIE DIE INCLUDED UNINSULATED TERMINAL AND SPLICE TERMINAL/SPLICE TYPE HYTOOL[TM]... | |
| FULL CYCLE RATCHET TYPE 11-3/4 INCH 9 TO 4 AWG CABLE SIZE LONG HANDLE TYPE HIGH STRENGTH ALUMINUM HANDLE MATERIAL INDENTOR DIE DIE INCLUDED NON-INSULATED SPLICE/TERMINAL TERMINAL/SPLICE TYPE ROHS COMPATIBLE... | |
| FULL CYCLE RATCHET TYPE 12-1/4 INCH 10 TO 1/0 AWG CABLE SIZE SPRING LOADED COMFORT GRIP, INSULATED HANDLE TYPE HEAT TREATED STEEL HANDLE MATERIAL NEST DIE, REPLACEABLE INDENTOR DIE DIE... | |
| FULL CYCLE RATCHET TYPE 13 INCH 8 TO 4/0 AWG (ALUMINUM), 8 AWG TO 250 KCMIL (COPPER) CABLE SIZE SPRING LOADED COMFORT GRIP, INSULATED HANDLE TYPE HEAT TREATED STEEL HANDLE... | |
| FULL CYCLE RATCHET TYPE 26 INCH 8 INCH 8 AWG TO 500 KCMIL (CODE, LUG/SPLICE), 8 AWG TO 350 KCMIL (COPPER, FLEX, LUG/SPLICE), 12 TO 3/0 AWG (CODE, C TAP)... | |
| FULL CYCLE RATCHET TYPE 9-1/2 INCH 22 TO 8 AWG CABLE SIZE LONG HANDLE TYPE SPLICE, NON-INSULATED TERMINAL TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE | |
| FULL CYCLE RATCHET TYPE 9.875 INCH 2.72 INCH 8 TO 1 AWG (LUG/SPLICE) CABLE SIZE COMFORT GRIP HANDLE TYPE COLOR CODED ROTATING DIE DIE INCLUDED C-TAP, SPLICE, COPPER HYDENT TERMINAL... | |
| INDENTOR TYPE 22.65 INCH 1.12 INCH 8 AWG STRANDED TO 250 KCMIL (COPPER, CODE), 30 TO 250 (COPPER, NAVY), 8 TO 4/0 AWG STRANDED (COPPER, FLEX) CABLE SIZE COMFORT GRIP... | |
| INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 2/0 AWG STRANDED (FLEXIBLE COPPER) CABLE SIZE COMFORT GRIP HANDLE TYPE FORGED REINFORCED STEEL HANDLE MATERIAL DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED... | |
| INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 4/0 AWG STRANDED (ALUMINUM) CABLE SIZE COMFORT GRIP HANDLE TYPE FORGED REINFORCED STEEL HANDLE MATERIAL DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED COMPRESSION... | |
| INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 4/0 AWG STRANDED (ALUMINUM), 8 AWG STRANDED TO 250 KCMIL (COPPER), 30 TO 250 (COPPER NAVY) CABLE SIZE COMFORT GRIP HANDLE TYPE... | |
| INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 4/0 AWG STRANDED (COPPER) CABLE SIZE COMFORT GRIP HANDLE TYPE FORGED REINFORCED STEEL HANDLE MATERIAL DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED COMPRESSION... | |
| INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 4/0 AWG STRANDED (FLEXIBLE COPPER MINE), 8 AWG STRANDED TO 250 KCMIL (COPPER), 30 TO 250 (COPPER NAVY) CABLE SIZE COMFORT GRIP... | |
| PLIER TYPE 8-5/8 INCH 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL HYTOOL[TM] BRAND ROHS COMPATIBLE | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 19 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR, ALUMINUM, TAP), 10 AWG STRANDED TO... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 6.65 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 7.25 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 9.5 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 25 INCH 8 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR, ALUMINUM, TAP), 10 AWG... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 25 INCH 8 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 25 INCH 8 INCH 14 TO 4/0 AWG CABLE SIZE ANTI SLIP COMFORT GRIP, ERGONOMIC HANDLE TYPE COMPOSITE POLYMER HANDLE MATERIAL FIXED 5/8 INCH... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 25-3/8 INCH 7.04 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR, ALUMINUM, TAP), 10 AWG... | |
| POSITIVE LOCKING SPRING LOADED DIE TYPE 31.5 INCH 7.5 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR, ALUMINUM, TAP), 10 AWG... | |
| RATCHET TYPE 1/0 TO 3/0 AWG CABLE SIZE INSULATED TERMINAL/SPLICE TYPE ROHS COMPATIBLE YF-UI MODEL | |
| RATCHET TYPE 10 TO 6 AWG CABLE SIZE ROHS COMPATIBLE YF-UI MODEL | |
| RATCHET TYPE 11.75 INCH 10 TO 4 AWG CABLE SIZE 2.25 LB WEIGHT HEAT TREATED ALUMINUM ALLOY HANDLE MATERIAL HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION USED ON YSM10, YSM8C,... | |
| RATCHET TYPE 11.75 INCH 12 TO 6 AWG CABLE SIZE ALUMINUM HANDLE MATERIAL BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION USED ON YSM10, YSM8C, YSM4C NON INSULATED PARALLEL SPLICE | |
| RATCHET TYPE 22 TO 10 AWG CABLE SIZE ERGONOMIC HANDLE TYPE RED HANDLE COLOR ROHS COMPATIBLE USED ON COPPER FERRULE, BARE AND INSULATED FERRULE YF MODEL | |
| RATCHET TYPE 26 TO 10 AWG CABLE SIZE ERGONOMIC HANDLE TYPE BLACK HANDLE COLOR ROHS COMPATIBLE USED ON COPPER FERRULE, BARE AND INSULATED FERRULE YF-UI MODEL | |
| RATCHET TYPE 4/0 TO 250 KCMIL CABLE SIZE ERGONOMIC HANDLE TYPE RED HANDLE COLOR ROHS COMPATIBLE USED ON COPPER FERRULE, BARE AND INSULATED FERRULE YF-UI MODEL | |
| RATCHET TYPE 8 TO 1 AWG CABLE SIZE ERGONOMIC HANDLE TYPE RED HANDLE COLOR ROHS COMPATIBLE USED ON COPPER FERRULE, BARE AND INSULATED FERRULE YF MODEL | |
| SPRING LOADED DIE TYPE 25 INCH 8 INCH 14 TO 4/0 AWG CABLE SIZE ANTI SLIP COMFORT GRIP, ERGONOMIC HANDLE TYPE 7 LB WEIGHT COMPOSITE POLYMER HANDLE MATERIAL FIXED D3... |