Hubbell Incorporated Compression Terminal YNA32R

Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 8.96 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 717 DIE INDEX 3 1/8 INCH L X 1.68 INCH W X 0.39 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 300 TO 336.4 KCMIL ACSR CONDUCTOR SIZE 336.4 TO 350 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 395.1 TO 395.2 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-R MODEL
Datasheet
Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 8.96 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 717 DIE INDEX 3 1/8 INCH L X 1.68 INCH W X 0.39 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 300 TO 336.4 KCMIL ACSR CONDUCTOR SIZE 336.4 TO 350 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 395.1 TO 395.2 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YNA32R - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YNA32R
Compression Terminal YNA32R
TAPERED BARREL TYPE ALUMINUM MATERIAL 8.96 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 717 DIE INDEX 3 1/8 INCH L X 1.68 INCH W X 0.39 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 300 TO 336.4 KCMIL ACSR CONDUCTOR SIZE 336.4 TO 350 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 395.1 TO 395.2 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-R MODEL
  • TAPERED BARREL TYPE
  • ALUMINUM MATERIAL
  • 8.96 INCH OVERALL LENGTH
  • ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL
  • 1/2 INCH STUD SIZE
  • 717 DIE INDEX
  • 3 1/8 INCH L X 1.68 INCH W X 0.39 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 300 TO 336.4 KCMIL ACSR CONDUCTOR SIZE
  • 336.4 TO 350 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • 395.1 TO 395.2 KCMIL ACAR CONDUCTOR SIZE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YNA-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YNA32R
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone - 62W5123 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Bootlace Ferrules - 1787323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details