Hubbell Incorporated Compression Cable Lug YAZV2C2NTCFX

Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 4.76 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24 DLO, 2 AWG (WELD FLEX), 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 10 DIE INDEX 0.83 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/16 INCH CABLE ENTRY TYPE CHAMFERED YAZ-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 4.76 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24 DLO, 2 AWG (WELD FLEX), 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 10 DIE INDEX 0.83 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/16 INCH CABLE ENTRY TYPE CHAMFERED YAZ-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZV2C2NTCFX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZV2C2NTCFX
Compression Cable Lug YAZV2C2NTCFX
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 4.76 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24 DLO, 2 AWG (WELD FLEX), 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 10 DIE INDEX 0.83 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/16 INCH CABLE ENTRY TYPE CHAMFERED YAZ-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 4.76 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 125/24 TO 150/24 DLO, 2 AWG (WELD FLEX), 2 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 10 DIE INDEX
  • 0.83 INCH W X 0.1 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-7/16 INCH
  • CABLE ENTRY TYPE CHAMFERED
  • YAZ-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV2C2NTCFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details