Hubbell Incorporated Datasheets for Autotransformers
Autotransformers are a special type of power transformer with only one winding.
Autotransformers: Learn more
| Product Name | Notes |
|---|---|
| APPROVAL UL, CSA ENCLOSURE ENCAPSULATED FREQUENCY RATING 60 HZ MOUNTING WALL NUMBER OF PHASES 1 POWER RATING 1 KVA POWER RATING IN KVA 1 POWER RATING IN KVA - UOM... | |
| APPROVAL UL, CSA ENCLOSURE ENCAPSULATED FREQUENCY RATING 60 HZ MOUNTING WALL NUMBER OF PHASES 1 POWER RATING 1.5 KVA POWER RATING IN KVA 1.5 POWER RATING IN KVA - UOM... | |
| APPROVAL UL, CSA ENCLOSURE ENCAPSULATED FREQUENCY RATING 60 HZ MOUNTING WALL NUMBER OF PHASES 1 POWER RATING 2 KVA POWER RATING IN KVA 2 POWER RATING IN KVA - UOM... | |
| DISTRIBUTION, DRY TYPE 19.4 INCH 24.4 INCH 25.5 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 112.5/90 KVA POWER RATING 600/480 VAC... | |
| DISTRIBUTION, DRY TYPE 19.4 INCH 24.4 INCH 25.5 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 150/120 KVA POWER RATING 600/480 VAC... | |
| DISTRIBUTION, DRY TYPE 22.37 INCH 28.15 INCH 29.41 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 450/360 KVA POWER RATING 600/480 VAC... | |
| DISTRIBUTION, DRY TYPE 5.13 INCH 5.5 INCH 11.62 INCH 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 3 KVA POWER RATING 240 VAC... | |
| DISTRIBUTION, DRY TYPE 5.13 INCH 5.5 INCH 13 INCH 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 3R ENCLOSURE 5 KVA POWER RATING 240 VAC... | |
| DISTRIBUTION, DRY TYPE 7.37 INCH 19.25 INCH 15.21 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 2 ENCLOSURE 15/12 KVA POWER RATING 600/480 VAC... | |
| DISTRIBUTION, DRY TYPE 7.37 INCH 19.25 INCH 15.21 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 2 ENCLOSURE 30/24 KVA POWER RATING 600/480 VAC... | |
| DISTRIBUTION, DRY TYPE 7.37 INCH 19.25 INCH 15.21 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 2 ENCLOSURE 45/36 KVA POWER RATING 600/480 VAC... | |
| DISTRIBUTION, DRY TYPE 9.03 INCH 20.3 INCH 18.86 INCH 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL APPLICATION NEMA 2 ENCLOSURE 75/60 KVA POWER RATING 600/480 VAC... | |
| FREQUENCY RATING 50/60 HZ POWER RATING 0.2 KVA POWER RATING IN KVA .2 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER... | |
| FREQUENCY RATING 50/60 HZ POWER RATING 0.3 KVA POWER RATING IN KVA .3 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER... | |
| FREQUENCY RATING 50/60 HZ POWER RATING 0.4 KVA POWER RATING IN KVA .4 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER... | |
| FREQUENCY RATING 50/60 HZ POWER RATING 0.5 KVA POWER RATING IN KVA .5 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER... | |
| STEP DOWN TYPE 4.5 INCH 4.75 INCH 9.68 INCH 50/60 HZ FREQUENCY RATING AIR CONDITIONING, REFRIGERATION APPLICATION NEMA ENCLOSURE 1000 VA POWER RATING 200/220/240 VAC PRIMARY VOLTAGE 115 VAC SECONDARY... | |
| STEP DOWN TYPE 7.13 INCH 7.81 INCH 11.5 INCH 50/60 HZ FREQUENCY RATING AIR CONDITIONING, REFRIGERATION APPLICATION NEMA ENCLOSURE 2000 VA POWER RATING 200/220/240 VAC PRIMARY VOLTAGE 115 VAC SECONDARY... |