Hubbell Incorporated Compression Terminal Plug YE27R60

Description
TIN-PLATED COPPER MATERIAL 9-1/2 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 3/0 AWG STRANDED (ALUMINUM), 3/0 AWG (ACSR) CONDUCTOR SIZE BLACK COLOR CODE 249/840/11A DIE INDEX 1/0 AWG SOLID X 6 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
Datasheet
Description
TIN-PLATED COPPER MATERIAL 9-1/2 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 3/0 AWG STRANDED (ALUMINUM), 3/0 AWG (ACSR) CONDUCTOR SIZE BLACK COLOR CODE 249/840/11A DIE INDEX 1/0 AWG SOLID X 6 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - YE27R60 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal Plug
YE27R60
Compression Terminal Plug YE27R60
TIN-PLATED COPPER MATERIAL 9-1/2 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 3/0 AWG STRANDED (ALUMINUM), 3/0 AWG (ACSR) CONDUCTOR SIZE BLACK COLOR CODE 249/840/11A DIE INDEX 1/0 AWG SOLID X 6 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
  • TIN-PLATED COPPER MATERIAL
  • 9-1/2 INCH OVERALL LENGTH
  • ALUMINUM, ACSR CONDUCTOR MATERIAL
  • 3/0 AWG STRANDED (ALUMINUM), 3/0 AWG (ACSR) CONDUCTOR SIZE
  • BLACK COLOR CODE
  • 249/840/11A DIE INDEX
  • 1/0 AWG SOLID X 6 INCH L PIN SIZE
  • HYPLUG[TM] BRAND
  • ROHS COMPATIBLE
  • ANSI C119.4
  • INCLUDES BRAZED PLUG
  • YE-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YE27R60
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details