Hubbell Incorporated Terminal Block Wire Ferrule YF1012UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.185 INCH DIA X 0.472 INCH L SIZE 250 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.185 INCH DIA X 0.472 INCH L SIZE 250 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF1012UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF1012UI
Terminal Block Wire Ferrule YF1012UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.185 INCH DIA X 0.472 INCH L SIZE 250 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.185 INCH DIA X 0.472 INCH L SIZE
  • 250 PER BAG STANDARD PACKAGE
  • 10 AWG CONDUCTOR SIZE
  • 0.154 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF1012UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
PTFE Insulated Split Fork Terminal - 11113 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Ring Terminals - 1787270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details