Hubbell Incorporated Compression Cable Lug YAZ6CTC14

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.02 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 0.45 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-3/16 INCH YAZ MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.02 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 0.45 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-3/16 INCH YAZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ6CTC14 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ6CTC14
Compression Cable Lug YAZ6CTC14
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.02 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 6 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 0.45 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-3/16 INCH YAZ MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2.02 INCH OVERALL LENGTH
  • 1.12 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 30 (NAVY), 6 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 7/374 DIE INDEX
  • 0.45 INCH W X 0.08 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-3/16 INCH
  • YAZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ6CTC14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data