Hubbell Incorporated Compression Terminal YNA34R

Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 9.08 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 719 DIE INDEX 3 1/8 INCH L X 1.78 INCH W X 0.46 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 397.5 KCMIL ACSR CONDUCTOR SIZE 397.5 TO 477 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-R MODEL
Datasheet
Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 9.08 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 719 DIE INDEX 3 1/8 INCH L X 1.78 INCH W X 0.46 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 397.5 KCMIL ACSR CONDUCTOR SIZE 397.5 TO 477 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YNA34R - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YNA34R
Compression Terminal YNA34R
TAPERED BARREL TYPE ALUMINUM MATERIAL 9.08 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 719 DIE INDEX 3 1/8 INCH L X 1.78 INCH W X 0.46 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 397.5 KCMIL ACSR CONDUCTOR SIZE 397.5 TO 477 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-R MODEL
  • TAPERED BARREL TYPE
  • ALUMINUM MATERIAL
  • 9.08 INCH OVERALL LENGTH
  • ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL
  • 1/2 INCH STUD SIZE
  • 719 DIE INDEX
  • 3 1/8 INCH L X 1.78 INCH W X 0.46 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 397.5 KCMIL ACSR CONDUCTOR SIZE
  • 397.5 TO 477 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YNA-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YNA34R
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2864.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Ring Terminals - 1788684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details