Hubbell Incorporated Compression Terminal YRA28U

Description
ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH ALUMINUM, COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K-840 DIE INDEX 1-1/4 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE 1 PAD HOLE(S) 4/0 AWG STRANDED (ALUMINUM CONCENTRIC/COMPACT/C OPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPLIANT YRA MODEL
Datasheet
Description
ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH ALUMINUM, COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K-840 DIE INDEX 1-1/4 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE 1 PAD HOLE(S) 4/0 AWG STRANDED (ALUMINUM CONCENTRIC/COMPACT/C OPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPLIANT YRA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YRA28U - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YRA28U
Compression Terminal YRA28U
ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH ALUMINUM, COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K-840 DIE INDEX 1-1/4 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE 1 PAD HOLE(S) 4/0 AWG STRANDED (ALUMINUM CONCENTRIC/COMPACT/C OPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPLIANT YRA MODEL
  • ALUMINUM MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • ALUMINUM, COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 249, K-840 DIE INDEX
  • 1-1/4 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE
  • 1 PAD HOLE(S)
  • 4/0 AWG STRANDED (ALUMINUM CONCENTRIC/COMPACT/COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • YRA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YRA28U
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Terminal Posts - 1796923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details