Hubbell Incorporated Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 0.91 INCH L X 0.75 INCH W SIZE SNAP-ON INSTALLATION MINI-COAX CABLE TYPE 25 PER CARTON STANDARD PACKAGE 75 OHM IMPEDANCE 28 TO 18 AWG CENTER CONDUCTOR SIZE RCA COUPLING... | |
| 100 PER CARTON STANDARD PACKAGE FINISH BLACK | |
| 100 PER CARTON STANDARD PACKAGE RCA, F/F COUPLING STYLE FINISH BLACK | |
| 100 PER CARTON STANDARD PACKAGE RCA, F/F COUPLING STYLE FINISH RED | |
| 100 PER CARTON STANDARD PACKAGE RCA, F/F COUPLING STYLE FINISH WHITE | |
| 100 PER CARTON STANDARD PACKAGE RCA, F/F COUPLING STYLE FINISH YELLOW | |
| CONNECTOR TYPE 0.973 INCH L X 0.76 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59, MINI-COAX CABLE TYPE COMPOSITE/COMPONENT AV DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDER,... | |
| CONNECTOR TYPE 1.138 INCH L X 0.68 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59, MINI-COAX CABLE TYPE COMPOSITE/COMPONENT AV DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDER,... | |
| CONNECTOR TYPE SNAP IN INSTALLATION RG6, RG59 CABLE TYPE STRAIGHT CONFIGURATION 25 PER CARTON STANDARD PACKAGE 2 MICRO INCH BRASS BODY MATERIAL 75 OHM IMPEDANCE F, BULKHEAD F/F COUPLING STYLE... | |
| CONNECTOR TYPE SNAP IN INSTALLATION RG6, RG59 CABLE TYPE STRAIGHT CONFIGURATION CATV, CCTV, HDTV SATELLITE, VCR, SECURITY AND SURVEILLANCE SYSTEM, TV APPLICATION 25 PER CARTON STANDARD PACKAGE NICKEL PLATED BRASS... | |
| CONNECTOR TYPE SNAP-ON INSTALLATION RG6, RG59 CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, VCR, DVD PLAYER, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE 75... | |
| CONNECTOR TYPE SNAP-ON INSTALLATION RG6, RG59 CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE... | |
| CONNECTOR TYPE SNAP-ON INSTALLATION RG6, RG59, COAX CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD... | |
| CONNECTOR TYPE SNAP-ON INSTALLATION TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL GOLD... | |
| CONNECTOR TYPE SNAP-ON INSTALLATION UL (CANADA AND US) APPROVAL HOME THEATER, SURROUND SOUND SYSTEMS, ENTERTAINMENT SYSTEMS AND SPEAKER CONNECTIONS APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY MATERIAL GOLD CONTACT... | |
| CONNECTOR TYPE SNAP-ON INSTALLATION UL (CANADA AND US) APPROVAL TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, VCR, DVD PLAYER, SECURITY AND SURVEILLANCE SYSTEM APPLICATION F COUPLING STYLE HOUSING COLOR... | |
| CONNECTOR TYPE SNAP-ON INSTALLATION UL (CANADA AND US) APPROVAL VIDEO DISTRIBUTION, TV, CABLE, SATELLITE, DVD PLAYERS, GAME CONSOLES, GRAPHICS CARDS, CAMERAS, CAMCORDERS, PROJECTORS, HOME THEATER AND ENTERTAINMENT SYSTEM APPLICATION 25... | |
| CONNECTOR TYPE STRAIGHT CONFIGURATION F COUPLING STYLE HI-IMPACT[T] BRAND | |
| JACK TYPE SNAP-ON INSTALLATION COPPER CABLE TYPE LAPTOP, DESKTOP COMPUTERS, PROJECTORS, FLAT PANEL MONITORS, CD/DVD/DVR/MP3/MEDIA PLAYERS, GAME MACHINES, PDAS AND MOBILE DEVICES APPLICATION 25 PER CARTON STANDARD PACKAGE BRASS BODY... | |
| PLUG TYPE SNAP-ON INSTALLATION HOME THEATER, SURROUND SOUND SYSTEMS, ENTERTAINMENT SYSTEMS AND SPEAKER CONNECTIONS APPLICATION 10 PER BAG STANDARD PACKAGE BRASS BODY MATERIAL GOLD CONTACT MATERIAL 24 TO 14 AWG... | |
| RCA TYPE 0.680 INCH DIA X 1.14 INCH L SIZE UNIVERSAL KEYSTONE INSTALLATION UL APPROVAL AUDIO/VIDEO, TV, CCTV, CATV, SATELLITE, CAMERA APPLICATION 25 PER CARTON STANDARD PACKAGE FLAME RETARDANT POLYMER... | |
| RCA TYPE 1.85 INCH L X 0.82 INCH D X 0.955 INCH H SIZE RG-6, RG-59 CABLE TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 1 STANDARD PACKAGE GOLD PLATED... | |
| RCA TYPE 1.85 INCH L X 1.144 INCH D X 0.955 INCH H SIZE RG-6, RG-59 CABLE TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 1 STANDARD PACKAGE GOLD PLATED... | |
| RECEPTACLE TYPE 0.91 INCH L X 0.75 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59, MINI-COAX CABLE TYPE AUDIO/VIDEO DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, CAMERA, CAMCORDER, PROJECTOR,... | |
| RECEPTACLE TYPE 1.14 INCH L X 0.77 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59, MINI-COAX CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, PROJECTORS, FLAT PANEL TVS, ENTERTAINMENT SYSTEM, SECURITY... | |
| RECEPTACLE TYPE 1.15 INCH L X 0.75 INCH W SIZE SNAP-ON INSTALLATION RG6, RG59 CABLE TYPE TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, VCR, DVD PLAYER, SECURITY AND SURVEILLANCE... | |
| RECEPTACLE TYPE 1.163 INCH L SIZE SNAP-ON INSTALLATION CATEGORY 3, 5, 5E, 6, 6A, UTP CABLE TYPE AUDIO/VIDEO DISTRIBUTION, TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, CAMERA, CAMCORDER, PROJECTOR,... | |
| RECEPTACLE TYPE SNAP ON INSTALLATION 25 PER CARTON STANDARD PACKAGE FLAME RETARDANT POLYMER BODY MATERIAL GOLD PLATED BRASS CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE FINISH ELECTRIC GRAY/GREEN... | |
| RECEPTACLE TYPE SNAP ON INSTALLATION 25 PER CARTON STANDARD PACKAGE FLAME RETARDANT POLYMER BODY MATERIAL GOLD PLATED BRASS CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE FINISH ELECTRIC IVORY/BLUE... | |
| RECEPTACLE TYPE SNAP ON INSTALLATION 25 PER CARTON STANDARD PACKAGE FLAME RETARDANT POLYMER BODY MATERIAL GOLD PLATED BRASS CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE FINISH ELECTRIC IVORY/GREEN... | |
| RECEPTACLE TYPE SNAP ON INSTALLATION 25 PER CARTON STANDARD PACKAGE FLAME RETARDANT POLYMER BODY MATERIAL GOLD PLATED BRASS CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE FINISH OFFICE TELCO... | |
| RECEPTACLE TYPE SNAP ON INSTALLATION 25 PER CARTON STANDARD PACKAGE FLAME RETARDANT POLYMER BODY MATERIAL GOLD PLATED BRASS CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE FINISH TELCO IVORY/GREEN... | |
| RECEPTACLE TYPE SNAP ON INSTALLATION 25 PER CARTON STANDARD PACKAGE FLAME RETARDANT POLYMER BODY MATERIAL GOLD PLATED BRASS CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE FINISH TELCO WHITE/GREEN... | |
| RECEPTACLE TYPE SNAP ON INSTALLATION 25 PER CARTON STANDARD PACKAGE FLAME RETARDANT POLYMER BODY MATERIAL GOLD PLATED BRASS CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE FINISH WHITE/BLUE | |
| RECEPTACLE TYPE SNAP ON INSTALLATION 25 PER CARTON STANDARD PACKAGE FLAME RETARDANT POLYMER BODY MATERIAL NICKEL/GOLD PLATED BRASS CONTACT MATERIAL 75 OHM IMPEDANCE 24 TO 18 AWG CENTER CONDUCTOR SIZE... | |
| RECEPTACLE TYPE SNAP-ON INSTALLATION CATEGORY 3, 5, 5E, 6, 6A, UTP CABLE TYPE UL (CANADA AND US) APPROVAL VIDEO DISTRIBUTION, TV, CABLE, SATELLITE, DVD PLAYERS, GAME CONSOLES, GRAPHICS CARDS, CAMERAS,... | |
| RECEPTACLE TYPE SNAP-ON INSTALLATION UL (CANADA AND US) APPROVAL BNC, F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING COLOR ALMOND SFB MODEL | |
| RECEPTACLE TYPE SNAP-ON INSTALLATION UL (CANADA AND US) APPROVAL BNC, F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING COLOR GRAY SFB MODEL | |
| RECEPTACLE TYPE SNAP-ON INSTALLATION UL (CANADA AND US) APPROVAL BNC, F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING COLOR OFFICE WHITE SFB MODEL | |
| RECEPTACLE TYPE SNAP-ON INSTALLATION UL (CANADA AND US) APPROVAL BNC, F/F COUPLING STYLE ISTATION[TM] BRAND HOUSING COLOR WHITE SFB MODEL | |
| SNAP ON INSTALLATION ENTERPRISE GRADE APPLICATION F COUPLING STYLE HUBBELL[R] BRAND FINISH BLACK | |
| SNAP ON INSTALLATION ENTERPRISE GRADE APPLICATION F COUPLING STYLE HUBBELL[R] BRAND FINISH GRAY | |
| SNAP ON INSTALLATION ENTERPRISE GRADE APPLICATION F COUPLING STYLE HUBBELL[R] BRAND FINISH IVORY | |
| SNAP ON INSTALLATION ENTERPRISE GRADE APPLICATION F COUPLING STYLE HUBBELL[R] BRAND FINISH TELCO IVORY | |
| SNAP ON INSTALLATION ENTERPRISE GRADE APPLICATION F COUPLING STYLE HUBBELL[R] BRAND FINISH WHITE | |
| SNAP ON INSTALLATION ENTERPRISE GRADE APPLICATION RCA COUPLING STYLE HUBBELL[R] BRAND FINISH ALMOND | |
| SNAP ON INSTALLATION ENTERPRISE GRADE APPLICATION RCA COUPLING STYLE HUBBELL[R] BRAND FINISH GRAY | |
| SNAP ON INSTALLATION RG-6, RG-59 CABLE TYPE 25 PER CARTON STANDARD PACKAGE FLAME RETARDANT POLYMER BODY MATERIAL GOLD PLATED BRASS CONTACT MATERIAL 75 OHM IMPEDANCE RCA, F/F COUPLING STYLE FINISH... | |
| SNAP ON INSTALLATION UL (CANADA AND US) APPROVAL NETSELECT[T], HUBBELL[R] BRAND FINISH ALMOND WITH RED STRIPE | |
| SNAP ON INSTALLATION UL (CANADA AND US) APPROVAL RCA COUPLING STYLE NETSELECT[T], HUBBELL[R] BRAND FINISH ALMOND, WHITE INTERIOR | |
| SNAP ON INSTALLATION UL (CANADA AND US) APPROVAL RCA COUPLING STYLE NETSELECT[T], HUBBELL[R] BRAND FINISH ALMOND, YELLOW INTERIOR | |
| SNAP ON INSTALLATION UL (CANADA AND US) APPROVAL RCA COUPLING STYLE NETSELECT[T], HUBBELL[R] BRAND FINISH GRAY, WHITE INTERIOR | |
| SNAP ON INSTALLATION UL (CANADA AND US) APPROVAL RCA COUPLING STYLE NETSELECT[T], HUBBELL[R] BRAND FINISH GRAY, YELLOW INTERIOR | |
| SNAP ON INSTALLATION UL (CANADA AND US) APPROVAL RCA COUPLING STYLE NETSELECT[T], HUBBELL[R] BRAND FINISH IVORY, WHITE INTERIOR | |
| SNAP ON INSTALLATION UL (CANADA AND US) APPROVAL RCA COUPLING STYLE NETSELECT[T], HUBBELL[R] BRAND FINISH IVORY, YELLOW INTERIOR | |
| VIDEO CONNECTOR TYPE SNAP-ON INSTALLATION RG6/RG59 CABLE TYPE UL APPROVAL TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION FLAME RETARDANT HIGH IMPACT THERMOPLASTIC BODY MATERIAL... |