Hubbell Incorporated Terminal Block Wire Ferrule YF4/034ID

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.799 INCH DIA X 2.15 INCH L SIZE BLUE COLOR 1.34 INCH SLEEVE LENGTH 25 PER BAG STANDARD PACKAGE 4/0 AWG CONDUCTOR SIZE 0.697 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.799 INCH DIA X 2.15 INCH L SIZE BLUE COLOR 1.34 INCH SLEEVE LENGTH 25 PER BAG STANDARD PACKAGE 4/0 AWG CONDUCTOR SIZE 0.697 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF4/034ID - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF4/034ID
Terminal Block Wire Ferrule YF4/034ID
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.799 INCH DIA X 2.15 INCH L SIZE BLUE COLOR 1.34 INCH SLEEVE LENGTH 25 PER BAG STANDARD PACKAGE 4/0 AWG CONDUCTOR SIZE 0.697 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.799 INCH DIA X 2.15 INCH L SIZE
  • BLUE COLOR
  • 1.34 INCH SLEEVE LENGTH
  • 25 PER BAG STANDARD PACKAGE
  • 4/0 AWG CONDUCTOR SIZE
  • 0.697 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, D MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF4/034ID
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1583-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Dual Wire Ferrules - 2795.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details