Hubbell Incorporated Compression Cable Lug YBAV25FX14

Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.69 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0 AWG STRANDED (FLEX) CONDUCTOR SIZE 1/4 INCH STUD SIZE 12/348 DIE INDEX 0.73 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/8 INCH TONGUE TYPE NARROW YBAV-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.69 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0 AWG STRANDED (FLEX) CONDUCTOR SIZE 1/4 INCH STUD SIZE 12/348 DIE INDEX 0.73 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/8 INCH TONGUE TYPE NARROW YBAV-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YBAV25FX14 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YBAV25FX14
Compression Cable Lug YBAV25FX14
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.69 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0 AWG STRANDED (FLEX) CONDUCTOR SIZE 1/4 INCH STUD SIZE 12/348 DIE INDEX 0.73 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/8 INCH TONGUE TYPE NARROW YBAV-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 3.69 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 275/24, 1/0 AWG STRANDED (FLEX) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 12/348 DIE INDEX
  • 0.73 INCH W X 0.13 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-5/8 INCH
  • TONGUE TYPE NARROW
  • YBAV-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBAV25FX14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-3 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Bootlace Ferrules - 1901983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details