Hubbell Incorporated Compression Terminal YKA37R2N

Description
DISCONNECTABLE TYPE ALUMINUM MATERIAL 7-3/8 INCH OVERALL LENGTH AAC/ACSR/AAAC/ALUMIN UM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE M DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 477 KCMIL ACSR CONDUCTOR SIZE 556.5 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE ROHS COMPATIBLE YKA-R-2N MODEL
Datasheet
Description
DISCONNECTABLE TYPE ALUMINUM MATERIAL 7-3/8 INCH OVERALL LENGTH AAC/ACSR/AAAC/ALUMIN UM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE M DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 477 KCMIL ACSR CONDUCTOR SIZE 556.5 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE ROHS COMPATIBLE YKA-R-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YKA37R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YKA37R2N
Compression Terminal YKA37R2N
DISCONNECTABLE TYPE ALUMINUM MATERIAL 7-3/8 INCH OVERALL LENGTH AAC/ACSR/AAAC/ALUMIN UM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE M DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 477 KCMIL ACSR CONDUCTOR SIZE 556.5 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE ROHS COMPATIBLE YKA-R-2N MODEL
  • DISCONNECTABLE TYPE
  • ALUMINUM MATERIAL
  • 7-3/8 INCH OVERALL LENGTH
  • AAC/ACSR/AAAC/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 1/2 INCH-13 TPI STUD SIZE
  • M DIE INDEX
  • 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 477 KCMIL ACSR CONDUCTOR SIZE
  • 556.5 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • YKA-R-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YKA37R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-6 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1787306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details