Description
SERRATED BARREL TYPE
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
20 PER BAG STANDARD PACKAGE
#8 TO #10 STUD SIZE
HEAT SHRINK INSULATED INSULATION TYPE
HYDENT[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SIZE 1.18 INCH L X 0.31 INCH W
WIRE STRIP LENGTH 5/16 INCH
MATERIAL ELECTRO TIN PLATED COPPER
INSTALLATION TOOL MR22
USED ON COPPER CONDUCTOR