Hubbell Incorporated Compression Terminal YCAK43R4N

Description
ALUMINUM MATERIAL 9 5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 292, 319 DIE INDEX 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 605 TO 666.6 KCMIL ACSR CONDUCTOR SIZE 700 TO 795 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCAK-R-N MODEL
Datasheet
Description
ALUMINUM MATERIAL 9 5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 292, 319 DIE INDEX 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 605 TO 666.6 KCMIL ACSR CONDUCTOR SIZE 700 TO 795 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCAK-R-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCAK43R4N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCAK43R4N
Compression Terminal YCAK43R4N
ALUMINUM MATERIAL 9 5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 292, 319 DIE INDEX 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 605 TO 666.6 KCMIL ACSR CONDUCTOR SIZE 700 TO 795 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCAK-R-N MODEL
  • ALUMINUM MATERIAL
  • 9 5/8 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 292, 319 DIE INDEX
  • 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 605 TO 666.6 KCMIL ACSR CONDUCTOR SIZE
  • 700 TO 795 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YCAK-R-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCAK43R4N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175218-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details