Hubbell Incorporated COMPRESSION CABLE LUG YBAV28FX

Description
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 5.24 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 AWG (WELD FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 0.94 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBAV-FX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 5.24 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 AWG (WELD FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 0.94 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBAV-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YBAV28FX - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YBAV28FX
COMPRESSION CABLE LUG YBAV28FX
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 5.24 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 AWG (WELD FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 0.94 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBAV-FX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 5.24 INCH OVERALL LENGTH
  • 1.62 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 550/24, 4/0 AWG (WELD FLEX) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 15 DIE INDEX
  • 0.94 INCH W X 0.14 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 TO 1.75 INCH PAD HOLE SPACING
  • NARROW BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • YBAV-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBAV28FX
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2222.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ring Terminals - 1787272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details