Hubbell Incorporated Compression Terminal YCA26RL2N

Description
ALUMINUM MATERIAL 6-1/2 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 659 DIE INDEX 3 INCH L X 1-1/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG STRANDED/COMPRESSED/ COMPACT AAC CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 155.4 KCMIL YCA-RL-2N MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-1/2 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 659 DIE INDEX 3 INCH L X 1-1/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG STRANDED/COMPRESSED/ COMPACT AAC CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 155.4 KCMIL YCA-RL-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA26RL2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA26RL2N
Compression Terminal YCA26RL2N
ALUMINUM MATERIAL 6-1/2 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 659 DIE INDEX 3 INCH L X 1-1/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG STRANDED/COMPRESSED/ COMPACT AAC CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 155.4 KCMIL YCA-RL-2N MODEL
  • ALUMINUM MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 659 DIE INDEX
  • 3 INCH L X 1-1/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 2/0 AWG ACSR CONDUCTOR SIZE
  • 2/0 AWG STRANDED/COMPRESSED/COMPACT AAC CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • AAAC CONDUCTOR SIZE 155.4 KCMIL
  • YCA-RL-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA26RL2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Keystone Electronics Corp.
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Bootlace Ferrules - 1571222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details