Hubbell Incorporated Compression Terminal YCA2R2N

Description
ALUMINUM MATERIAL 5-5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 239 DIE INDEX 3 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 2 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 77.47 KCMIL YCA-R-N MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 239 DIE INDEX 3 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 2 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 77.47 KCMIL YCA-R-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA2R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA2R2N
Compression Terminal YCA2R2N
ALUMINUM MATERIAL 5-5/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 239 DIE INDEX 3 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 2 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE PENETROX[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 77.47 KCMIL YCA-R-N MODEL
  • ALUMINUM MATERIAL
  • 5-5/8 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 239 DIE INDEX
  • 3 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 2 AWG ACSR CONDUCTOR SIZE
  • 2 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • PENETROX[TM] BRAND
  • ROHS COMPATIBLE
  • AAAC CONDUCTOR SIZE 77.47 KCMIL
  • YCA-R-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA2R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Terminal Posts - 2042652 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Terminal Posts - 1796913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details