Hubbell Incorporated COMPRESSION CABLE LUG YBA44FX

Description
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 7.14 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24, 750 KCMIL (FLEX), 777.7 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 1.62 INCH W X 0.32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA-FX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 7.14 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24, 750 KCMIL (FLEX), 777.7 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 1.62 INCH W X 0.32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YBA44FX - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YBA44FX
COMPRESSION CABLE LUG YBA44FX
ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 7.14 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24, 750 KCMIL (FLEX), 777.7 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 1.62 INCH W X 0.32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 TO 1.75 INCH PAD HOLE SPACING NARROW BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C YBA-FX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 7.14 INCH OVERALL LENGTH
  • 3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1925/24, 750 KCMIL (FLEX), 777.7 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • L115 DIE INDEX
  • 1.62 INCH W X 0.32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 TO 1.75 INCH PAD HOLE SPACING
  • NARROW BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • YBA-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBA44FX
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1583-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Ferrules - 2843.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details