Hubbell Incorporated Compression Terminal YCA25RL2N

Description
ALUMINUM MATERIAL 7 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE C, 247, 702 DIE INDEX 3 INCH L X 1-1/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG STRANDED/COMPRESSED/ COMPACT AAC CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 123.3 KCMIL YCA-RL-2N MODEL
Datasheet
Description
ALUMINUM MATERIAL 7 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE C, 247, 702 DIE INDEX 3 INCH L X 1-1/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG STRANDED/COMPRESSED/ COMPACT AAC CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 123.3 KCMIL YCA-RL-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA25RL2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA25RL2N
Compression Terminal YCA25RL2N
ALUMINUM MATERIAL 7 INCH OVERALL LENGTH ACSR/AAC/AAAC CONDUCTOR MATERIAL 9/16 INCH STUD SIZE C, 247, 702 DIE INDEX 3 INCH L X 1-1/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG STRANDED/COMPRESSED/ COMPACT AAC CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE AAAC CONDUCTOR SIZE 123.3 KCMIL YCA-RL-2N MODEL
  • ALUMINUM MATERIAL
  • 7 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • C, 247, 702 DIE INDEX
  • 3 INCH L X 1-1/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1/0 AWG ACSR CONDUCTOR SIZE
  • 1/0 AWG STRANDED/COMPRESSED/COMPACT AAC CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • AAAC CONDUCTOR SIZE 123.3 KCMIL
  • YCA-RL-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA25RL2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Ring Terminals - 1788687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details