Hubbell Incorporated Compression Terminal YCA43R2N

Description
ALUMINUM MATERIAL 10 1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 292, 319 DIE INDEX 3 INCH L X 2 1/2 INCH W X 3/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 605 TO 666.6 KCMIL ACSR CONDUCTOR SIZE 700 TO 795 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-R-N MODEL
Datasheet
Description
ALUMINUM MATERIAL 10 1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 292, 319 DIE INDEX 3 INCH L X 2 1/2 INCH W X 3/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 605 TO 666.6 KCMIL ACSR CONDUCTOR SIZE 700 TO 795 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-R-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA43R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA43R2N
Compression Terminal YCA43R2N
ALUMINUM MATERIAL 10 1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 292, 319 DIE INDEX 3 INCH L X 2 1/2 INCH W X 3/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 605 TO 666.6 KCMIL ACSR CONDUCTOR SIZE 700 TO 795 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-R-N MODEL
  • ALUMINUM MATERIAL
  • 10 1/4 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 292, 319 DIE INDEX
  • 3 INCH L X 2 1/2 INCH W X 3/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 605 TO 666.6 KCMIL ACSR CONDUCTOR SIZE
  • 700 TO 795 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YCA-R-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA43R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Heavy Duty low Profile Screw Terminal Only - 1293 - Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers