Hubbell Incorporated Terminal Block Wire Ferrule YF35032UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.941 INCH DIA X 1.26 INCH L SIZE 25 PER BAG STANDARD PACKAGE 350 KCMIL CONDUCTOR SIZE 0.843 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.941 INCH DIA X 1.26 INCH L SIZE 25 PER BAG STANDARD PACKAGE 350 KCMIL CONDUCTOR SIZE 0.843 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF35032UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF35032UI
Terminal Block Wire Ferrule YF35032UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.941 INCH DIA X 1.26 INCH L SIZE 25 PER BAG STANDARD PACKAGE 350 KCMIL CONDUCTOR SIZE 0.843 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.941 INCH DIA X 1.26 INCH L SIZE
  • 25 PER BAG STANDARD PACKAGE
  • 350 KCMIL CONDUCTOR SIZE
  • 0.843 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF35032UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1788590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details