Hubbell Incorporated Datasheets for Thermal Overload Relays
Overload relays prevent an electric motor from drawing too much current and overheating; includes thermal and solid state overload types.
Thermal Overload Relays: Learn more
| Product Name | Notes |
|---|---|
| 5 MILLIAMPERE CONTACT CURRENT RATING 24 VDC CONTACT VOLTAGE RATING | |
| MECHANICALLY LATCHED TYPE UL 508, CUL APPROVAL PANEL MOUNTING 1 POLE(S) 20 AMPERE CONTACT CURRENT RATING 120/277/347 VAC CONTACT VOLTAGE RATING SHORT CIRCUIT CURRENT RATING 14000 AMPERE TEMPERATURE RATING 0... | |
| MECHANICALLY LATCHED TYPE UL 508, CUL APPROVAL PANEL MOUNTING 2 POLE(S) 20 AMPERE CONTACT CURRENT RATING 208/240/480 VAC CONTACT VOLTAGE RATING SHORT CIRCUIT CURRENT RATING 14000 AMPERE TEMPERATURE RATING 0... |