Hubbell Incorporated Compression Terminal YCAK31AG1

Description
ALUMINUM MATERIAL 4 1/2 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 1 5/16 INCH L X 1 1/4 INCH W X 0.38 INCH THK PAD SIZE 1 PAD HOLE(S) 350 KCMIL (ALUMINUM, CONCENTRIC/COMPACT), 350 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH OVERLAP CRIMP YCAK-A MODEL
Datasheet
Description
ALUMINUM MATERIAL 4 1/2 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 1 5/16 INCH L X 1 1/4 INCH W X 0.38 INCH THK PAD SIZE 1 PAD HOLE(S) 350 KCMIL (ALUMINUM, CONCENTRIC/COMPACT), 350 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH OVERLAP CRIMP YCAK-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCAK31AG1 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCAK31AG1
Compression Terminal YCAK31AG1
ALUMINUM MATERIAL 4 1/2 INCH OVERALL LENGTH ACSR/AAC/ALUMINUM/CO PPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 1 5/16 INCH L X 1 1/4 INCH W X 0.38 INCH THK PAD SIZE 1 PAD HOLE(S) 350 KCMIL (ALUMINUM, CONCENTRIC/COMPACT), 350 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH OVERLAP CRIMP YCAK-A MODEL
  • ALUMINUM MATERIAL
  • 4 1/2 INCH OVERALL LENGTH
  • ACSR/AAC/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 317, 705 DIE INDEX
  • 1 5/16 INCH L X 1 1/4 INCH W X 0.38 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 350 KCMIL (ALUMINUM, CONCENTRIC/COMPACT), 350 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • WITH OVERLAP CRIMP
  • YCAK-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCAK31AG1
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ring Terminals - 1788646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details