Hubbell Incorporated Datasheets for Busbars and Busways
Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification system.
Busbars and Busways: Learn more
| Product Name | Notes |
|---|---|
| COPPER MATERIAL 10 INCH 2 INCH HOLE DIAMETER 0.28 INCH INCLUDES INSULATOR, ASSEMBLY HARDWARE HBBB MODEL | |
| COPPER MATERIAL 10 INCH 2 INCH UL (CANADA AND US) APPROVAL HOLE SIZE 0.28 INCH THICKNESS 1/4 INCH NUMBER OF HOLES 16 INSULATOR AND BRACKET SIZE 0.63 INCH ROHS COMPLIANT... | |
| COPPER MATERIAL 12 INCH 2 INCH UL (CANADA AND US) APPROVAL HOLE SIZE 0.44 INCH THICKNESS 1/4 INCH NUMBER OF HOLES 18 INSULATOR AND BRACKET SIZE 0.75 INCH ROHS COMPLIANT... | |
| COPPER MATERIAL 16 INCH 4 INCH HOLE DIAMETER 0.44 INCH INCLUDES INSULATOR, ASSEMBLY HARDWARE HBBB MODEL | |
| COPPER MATERIAL 19 INCH 0.75 INCH HOLE DIAMETER 0.25 INCH INCLUDES INSULATOR, ASSEMBLY HARDWARE HBBB MODEL | |
| COPPER MATERIAL 24 INCH 2 INCH HOLE DIAMETER 0.28 INCH INCLUDES INSULATOR, ASSEMBLY HARDWARE HBBB MODEL | |
| FLAT TYPE COPPER MATERIAL 10 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH NUMBER OF HOLES 22 HOLE SPACING 0.44... | |
| FLAT TYPE COPPER MATERIAL 12 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH BBB MODEL | |
| FLAT TYPE COPPER MATERIAL 12 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH NUMBER OF HOLES 24 HOLE SPACING 0.44... | |
| FLAT TYPE COPPER MATERIAL 16 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH NUMBER OF HOLES 24 HOLE SPACING 0.44... | |
| FLAT TYPE COPPER MATERIAL 16 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH NUMBER OF HOLES 32 HOLE SPACING 0.44... | |
| FLAT TYPE COPPER MATERIAL 20 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH NUMBER OF HOLES 68 HOLE SPACING 0.44... | |
| FLAT TYPE COPPER MATERIAL 24 INCH 2 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH NUMBER OF HOLES 36 HOLE SPACING 0.28... | |
| FLAT TYPE COPPER MATERIAL 24 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH BBB MODEL | |
| TIN PLATED COPPER MATERIAL 10 INCH 2 INCH HOLE DIAMETER 0.25 INCH INCLUDES INSULATOR, ASSEMBLY HARDWARE HBBB MODEL | |
| TIN PLATED COPPER MATERIAL 16 INCH 4 INCH HOLE DIAMETER 0.44 INCH INCLUDES INSULATOR, ASSEMBLY HARDWARE HBBB MODEL | |
| TIN PLATED COPPER MATERIAL 19 INCH 0.75 INCH HOLE DIAMETER 0.25 INCH INCLUDES INSULATOR, ASSEMBLY HARDWARE HBBB MODEL | |
| TIN PLATED COPPER MATERIAL 20 INCH 4 INCH HOLE DIAMETER 0.45 INCH INCLUDES INSULATOR, ASSEMBLY HARDWARE HBBB MODEL | |
| TIN PLATED COPPER MATERIAL 24 INCH 2 INCH HOLE DIAMETER 0.25 INCH INCLUDES INSULATOR, ASSEMBLY HARDWARE HBBB MODEL | |
| TIN PLATED COPPER MATERIAL 36 INCH 0.75 INCH HOLE DIAMETER 0.25 INCH INCLUDES INSULATOR, ASSEMBLY HARDWARE HBBB MODEL |