Utmel Electronic Limited Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
±10% 1uF X7R 5mm 50V Radial Leaded,P=5mm Ceramic Disc Capacitors ROHS
±5% 400V 680nF -55℃~+125℃ Metallized Polyester Radial Leaded,P=15mm Film Capacitors ROHS
-25℃~105℃ 8000hrs@105℃ 100uF 10mm 25V 8mm 116mA@120Hz ±20% SMD,D8xL10mm Aluminum Electrolytic Capacitors - SMD ROHS
-40℃~+85℃ 2000hrs@85℃ 33uF 5.2mm 35V 6.3mm 54mA@120Hz ±20% SMD,D6.3xL5.2mm Aluminum Electrolytic Capacitors - SMD ROHS
-55℃~+105℃ 2000hrs@105℃ 10uF 5.8mm 35V 4mm 90mA@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
-55℃~105℃ 5000hrs@105℃ 470uF 13.5mm 35V 12.5mm 410mA@120Hz 70mΩ ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS
0.68uF ±10% -40℃~+110℃ X2 310VAC Radial Leaded,P=27.5mm Suppression Capacitors ROHS
01005 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
1 uF, 50 VDC, 37.5 VDC (105C), -55/+105°C
1 uF, 63 VDC, 47.25 VDC (105C), -55/+105°C
1.5nF ±10% -55℃~+125℃ 5kVAC 2211 Suppression Capacitors ROHS
1.5uF 400V ±20% Straight,D6.3xL9mm Aluminum Electrolytic Capacitors - Leaded ROHS
10000pF 100V Ceramic Capacitor X8R Radial 0.157" L x 0.098" W (4.00mm x 2.50mm)
1000uF -40℃~+105℃ 10V ±20% Straight,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
1000uF -40℃~+105℃ 16V ±20% Straight,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
1000uF -40℃~+105℃ 25V 10mm 17mm 5mm ±20% Straight,D10xL17mm Aluminum Electrolytic Capacitors - Leaded ROHS
1000uF 10V ±20% Straight,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
1000uF 16V ±20% Straight,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
1000uF 16V ±20% Straight,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
100uF ±20% Straight,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
100uF -40℃~+105℃ 160V 12.5mm 25mm 5mm ±20% 620mA@120Hz 10000hrs@105℃ Straight,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
100uF -40℃~+105℃ 25V 6.3mm 11mm 2.5mm ±20% Straight,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
100uF -40℃~+105℃ 35V 6.3mm 12mm 2.5mm ±20% Straight,D6.3xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
100uF -40℃~+130℃ 16V ±20% Straight,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
100uF 100V ±20% Straight,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
100uF 16V ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
100uF 6.3V -55℃~+125℃ 900mΩ@100kHz ±20% CASE-B_3528 Tantalum Capacitors ROHS
100V 100nF C0G ±5% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
100V 10nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
100V 3.3uF X7R ±10% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
100V 4.7uF X7R ±10% - Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
10uF -40℃~+105℃ 200V 8mm 12mm 3.5mm ±20% Straight,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
10uF -40℃~+105℃ 450V ±20% Straight,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
10uF -40℃~+130℃ 50V ±20% Straight,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
10uF 100V ±20% Straight,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
10uF 400V ±20% Straight,D10xL17mm Aluminum Electrolytic Capacitors - Leaded ROHS
10uF 50V ±20% Straight,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
10V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
1200uF -55℃~+105℃ 35V 12.5mm 35mm 24mΩ 5mm ±20% 1.332A@120Hz 7000hrs@105℃ Straight,D12.5xL35mm Aluminum Electrolytic Capacitors - Leaded ROHS
1206 4.7 uF 16 V ±10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor
1206 4.7 uF 16 V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor
120uF ±20% Straight,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
120uF -40℃~+105℃ 400V 18mm 31.5mm 7.5mm ±20% Radial Leaded,18x31.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
120uF 400V ±20% Straight,D16xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS
120uF 450V ±20% Straight,D18xL40mm Aluminum Electrolytic Capacitors - Leaded ROHS
150uF -40℃~+105℃ 100V 10mm 20mm 5mm ±20% Straight,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
150uF -55℃~+105℃ 63V 8mm 20mm 3.5mm ±20% 690mA@100kHz 3000hrs@105℃ Straight,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
15uF -40℃~+105℃ 400V 10mm 16mm 5mm ±20% Straight,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
15uF 400V ±20% Straight,D8.2xL14mm Aluminum Electrolytic Capacitors - Leaded ROHS
15uF 400V ±20% Straight,D8.2xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
16V 330nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
16V 47nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
16V 560nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
1800uF -55℃~+105℃ 35V 16mm 30mm 25mΩ 7.5mm ±20% 1.41A@120Hz 8000hrs@105℃ Straight,D16xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS
180uF -40℃~+105℃ 400V 18mm 40mm 7.5mm ±20% Radial Leaded,18x40mm Aluminum Electrolytic Capacitors - Leaded ROHS
18uF -40℃~+105℃ 450V 12.5mm 20mm 5mm 255mA@100kHz ±20% 10000hrs@105℃ Radial Leaded,12.5x20mm Aluminum Electrolytic Capacitors - Leaded ROHS
1kV 10nF ±10% 1808 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
1kV 15pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
1kV 22nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
1kV 820pF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
1uF -40℃~+105℃ 450V 6.3mm 9mm 2.5mm ±20% Straight,D6.3xL9mm Aluminum Electrolytic Capacitors - Leaded ROHS
2.2uF -40℃~+105℃ 400V 6.3mm ±20% Straight,D6.3xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
2.2uF -40℃~+105℃ 400V 6.3mm 12mm 2.5mm ±20% Straight,D6.3xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
2.2uF -40℃~+105℃ 400V 6.3mm 9mm 2.5mm ±20% 76mA@100kHz 10000hrs@105℃ Radial Leaded,6.3x9mm Aluminum Electrolytic Capacitors - Leaded ROHS
2.2uF -40℃~+105℃ 400V 6.3mm 9mm 2.5mm 68mA@100kHz ±20% Radial Leaded,6.3x9mm Aluminum Electrolytic Capacitors - Leaded ROHS
2.2uF 16V 20mA@100kHz -55℃~+125℃ 10Ω@100kHz ±20% 0603 Tantalum Capacitors ROHS
200V 2.2nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
2200uF -40℃~+105℃ 10V ±20% Straight,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
2200uF -40℃~+105℃ 63V ±20% Straight,D18xL40mm Aluminum Electrolytic Capacitors - Leaded ROHS
2200uF 50V ±20% Straight,D16xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF ±20% Straight,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF -40℃~+105℃ 100V ±20% Straight,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF -40℃~+105℃ 16V 6.3mm 11mm 2.5mm ±20% Straight,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF -40℃~+105℃ 200V ±20% Straight,D18xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF -40℃~+105℃ 25V 8mm 11.5mm 3.5mm ±20% Straight,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF -40℃~+105℃ 50V 10mm 13mm 5mm ±20% Straight,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF -40℃~+105℃ 80V 10mm 20mm 5mm ±20% Straight,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF -40℃~+105℃ 80V 12.5mm 20mm 5mm ±20% Straight,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF -40℃~+130℃ 16V ±20% Straight,D6.3xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF 10V dc ALUM Electrolytic Capacitor F; TP SMD Series 3000h 8(Dia.)x10.2mm
220uF 16V ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
220uF 35V 10mm 14mm 5mm ±20% 760mA@100kHz 5000hrs@105℃ Straight,D10xL14mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF 50V ±20% Straight,D10xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
22uF -40℃~+130℃ 450V 12.5mm 20mm 5mm 480mA@100kHz ±20% Radial Leaded,12.5x20mm Aluminum Electrolytic Capacitors - Leaded ROHS
22uF -55℃~+105℃ 25V 5mm 2mm ±20% 54mA@120Hz 1000hrs@105℃ Straight Aluminum Electrolytic Capacitors - Leaded ROHS
22uF 400V ±20% Straight,D10.2xL18mm Aluminum Electrolytic Capacitors - Leaded ROHS
22uF 400V ±20% Straight,D8.2xL18mm Aluminum Electrolytic Capacitors - Leaded ROHS
22uF 63V ±20% SMD,D6.3xL8mm Aluminum Electrolytic Capacitors - SMD ROHS
250V 2.2nF ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
250V 3.3uF X7R ±20% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
250V 4.7uF X7R ±20% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
25V 1nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
25V 2.2nF C0G ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
270uF -40℃~+105℃ 200V 16mm 31.5mm 7.5mm ±20% 2.745A@100kHz 12000hrs@105℃ Straight,D16xL31.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
2kV 100pF C0G ±5% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
2kV 10nF ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
2kV 220pF C0G ±5% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
3.3 uF, 630 VDC, -40/+110°C
3.3nF ±10% -55℃~+125℃ 2.5kVAC 1812 Suppression Capacitors ROHS
330uF ±20% 16V Solid Polymer Electrolytic Capacitor RoHS
330uF -40℃~+105℃ 10V ±20% Straight,D6.3xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
330uF -40℃~+105℃ 25V 8mm 12mm 3.5mm ±20% Straight,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
330uF -40℃~+105℃ 25V 8mm 15mm 3.5mm ±20% 995mA@100kHz 3000hrs@105℃ Straight,D8xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS
330uF -40℃~+105℃ 50V ±20% Straight,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
330uF -40℃~+105℃ 63V ±20% Straight,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
330uF 160V ±20% Straight,D18xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
330uF 25V ±20% SMD,D8xL10mm Aluminum Electrolytic Capacitors - SMD ROHS
33uF -40℃~+105℃ 450V ±20% Straight,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
33uF -40℃~+105℃ 50V ±20% Straight,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
3kV 100pF ±5% 1808 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
3kV 15nF X7R ±10% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
3kV 1nF X7R ±10% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
3kV 2.2nF ±10% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
3kV 6.8nF X7R ±10% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
4-CHANNEL LOW-CAPACITANCE SURGE
4.7nF ±10% X1/Y2 2220 Suppression Capacitors ROHS
4.7uF -40℃~+105℃ 200V 6.3mm 12mm 2.5mm ±20% Straight,D6.3xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
4.7uF -40℃~+105℃ 250V ±20% Straight,D6.3xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
4.7uF -40℃~+105℃ 450V 8mm 12mm 3.5mm ±20% Straight,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
4.7uF -40℃~+105℃ 50V ±20% Straight,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
470uF ±20% Straight,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
470uF -40℃~+105℃ 10V ±20% Straight,D6.3xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
470uF -40℃~+105℃ 25V 10mm 13mm 5mm ±20% Straight,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
470uF 50V 10mm 20mm 5mm ±20% 10000hrs@105℃ Straight,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
47uF -40℃~+105℃ 450V 18mm 20mm 7.5mm ±20% Straight,D18xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
47uF 400V 10mm 25mm ±20% Radial Leaded,10x25mm Aluminum Electrolytic Capacitors - Leaded ROHS
47uF 6.3V -55℃~+125℃ 2.5Ω@100kHz ±20% CASE-A_3216 Tantalum Capacitors ROHS
5.6uF 400V ±20% Straight,D8xL14mm Aluminum Electrolytic Capacitors - Leaded ROHS
500V 100pF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
500V 2.2nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
500V 4.7nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 1.2nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 100nF ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 100nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 10nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 10nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 15nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 1nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 2.7nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 2.7nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 220pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 22nF ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 2pF C0G ±0.25pF 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 3.3nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 3.9pF C0G ±0.1pF 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 4pF C0G ±0.25pF 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 5.6nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 6.8nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 8.2pF C0G ±0.25pF 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 91pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
560uF ±20% Straight,D12.5xL35mm Aluminum Electrolytic Capacitors - Leaded ROHS
56uF -40℃~+105℃ 63V 8mm 11.5mm 3.5mm ±20% Straight,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
56uF 100V ±20% Straight,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
56uF 400V ±20% Straight,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
56uF 400V ±20% Straight,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
6.3V 100nF ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
6.8uF -40℃~+130℃ 400V 10mm 12mm 5mm 206mA@100kHz ±20% Radial Leaded,10x12mm Aluminum Electrolytic Capacitors - Leaded ROHS
6.8uF 450V ±20% Straight,D10xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
630V 470nF X7R ±10% 2225 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
630V 680pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
680uF -40℃~+105℃ 25V 10mm 12mm 5mm ±20% Straight,D10xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
680uF -55℃~+105℃ 10V 10mm 12.5mm 90mΩ 5mm ±20% 456mA@120Hz 5000hrs@105℃ Straight,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
680uF 10V ±20% Straight,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
68uF -40℃~+105℃ 100V 8mm 16mm 3.5mm ±20% Straight,D8xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
68uF 450V ±20% Straight,D18xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
68uF 450V ±20% Straight,D18xL26mm Aluminum Electrolytic Capacitors - Leaded ROHS
68uF 63V ±20% Straight,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
820uF ±20% Straight,D18xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
820uF -40℃~+105℃ 6.3V 8mm 12mm 3.5mm ±20% Straight,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
820uF 25V ±20% Straight,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
82uF -40℃~+105℃ 250V 12.5mm 25mm 5mm ±20% 565mA@120Hz 12000hrs@105℃ Straight,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
82uF -40℃~+105℃ 400V ±20% Straight,D12.5xL45mm Aluminum Electrolytic Capacitors - Leaded ROHS
82uF -40℃~+105℃ 63V 8mm 12mm 3.5mm ±20% 720mA@100kHz Straight,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
82uF 400V ±20% Straight,D18xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
AC-CAPACITORS, SUPPRESSION CAPACITORS CLASS Y2 AC 250 V (MKT)
AL LYTIC, RADIAL, 50VDC, 47UF
AL LYTIC, RADIAL, 6.3VDC, 1000UF
AL LYTIC, RADIAL, 6.3VDC, 3300UF
Aluminum Electrolytic Capacitors - Leaded 25volts 100uF 20%
Aluminum Electrolytic Capacitors - Leaded 470uF 16volts 8x11.5 LS 3.5mm
Aluminum Electrolytic Capacitors - SMD 10uF 25 Volts 0.2
Aluminum Organic Polymer Capacitors 15uF 25volt
Aluminum Organic Polymer Capacitors 220uF 2.0volt SP-Cap AEC-Q200
Cap , Mlcc , 01005, 16V , C0g, 22Pf5% , T&R(Xl)
Cap 2.2F 5.5V -20% to 80% (28.5 X 14mm) Radial Cylindrical 10.16mm 85C Bulk
CAP 220MF -20% +80% 5.5V T/H
CAP ALUM 1000UF 20% 25V RADIAL
CAP ALUM 1000UF 20% 35V RADIAL
CAP ALUM 100UF 20% 25V RADIAL
CAP ALUM 100UF 20% 35V RADIAL
CAP ALUM 100UF 20% 50V RADIAL
CAP ALUM 100UF 20% 63V RADIAL
CAP ALUM 10UF 20% 35V RADIAL
CAP ALUM 10UF 20% 50V RADIAL
CAP ALUM 120UF 20% 50V RADIAL
CAP ALUM 150UF 20% 100V SMD
CAP ALUM 1800UF 20% 10V T/H
CAP ALUM 1800UF 20% 35V RADIAL
CAP ALUM 2200UF 20% 16V RADIAL
CAP ALUM 2200UF 20% 16V SMD
CAP ALUM 2200UF 20% 200V SNAP
CAP ALUM 2200UF 20% 25V RADIAL
CAP ALUM 2200UF 20% 35V RADIAL
CAP ALUM 220UF 20% 100V RADIAL
CAP ALUM 220UF 20% 35V RADIAL
CAP ALUM 220UF 20% 80V SMD
CAP ALUM 22UF 20% 400V SMD
CAP ALUM 2400UF 20% 16V T/H
CAP ALUM 330UF 20% 35V RADIAL
CAP ALUM 330UF 20% 80V SMD
CAP ALUM 33UF 20% 160V SMD
CAP ALUM 33UF 20% 250V SMD
CAP ALUM 33UF 20% 50V RADIAL
CAP ALUM 390UF 20% 35V RADIAL
CAP ALUM 470UF 20% 10V RADIAL
CAP ALUM 470UF 20% 16V RADIAL
CAP ALUM 470UF 20% 25V RADIAL
CAP ALUM 470UF 20% 50V RADIAL
CAP ALUM 470UF 20% 63V RADIAL
CAP ALUM 47UF 20% 25V RADIAL
CAP ALUM 47UF 20% 35V RADIAL
CAP ALUM 47UF 20% 35V SMD
CAP ALUM 47UF 20% 400V RADIAL
CAP ALUM 47UF 20% 63V RADIAL
CAP ALUM 6800UF 20% 10V SMD
CAP ALUM 680UF 20% 10V RADIAL
CAP ALUM 68UF 20% 16V RADIAL
CAP ALUM 820UF 20% 10V THRU HOLE
CAP ALUM 820UF 20% 16V THRU HOLE
CAP ALUM 9100UF 20% 6.3V T/H
CAP ALUM POLY 100UF 2V SMD
CAP ALUM POLY 10UF 20% 6.3V SMD
CAP ALUM POLY 180UF 20% 4V SMD
CAP ALUM POLY 180UF 20% 6.3V SMD
CAP ALUM POLY 22UF 20% 20V SMD
CAP ALUM POLY 22UF 20% 63V SMD
CAP ALUM POLY 270UF 20% 25V SMD
CAP ALUM POLY 4.7UF 20% 16V SMD
CAP ALUM POLY 470UF 20% 2V SMD
CAP ALUM POLY HYB 47UF 80V SMD
Cap Aluminum 1500uF 16V 20% (12.5 X 20mm) Radial 5mm 1655mA 5000 hr 105C Ammo Pack
Cap Aluminum 3.3uF 63V 20% (5 X 11mm) Radial 2mm 20mA 5000 hr 105C Bulk
Cap Aluminum 470uF 2.5V 20% (7.3 X 4.3 X 1.9mm) SMD 0.0045 Ohm 3800mA 500 hr 105C Embossed T/R
Cap Aluminum Lytic 1000uF 16V 20% (10 X 16mm) Radial 5mm 1790mA 8000h 105C Bulk
Cap Aluminum Lytic 100uF 100V 20% (10 X 30mm) Radial 5mm 698mA 3000h 105C Bulk
Cap Aluminum Lytic 100uF 10V 20% (5 X 11mm) Radial 2mm 175mA 1000h 105C Bulk
Cap Aluminum Lytic 100uF 10V 20% (5 X 11mm) Radial 2mm 66mA 5000h 105C Bulk
Cap Aluminum Lytic 100uF 35V 20% (8 X 11.5mm) Radial 5mm 950mA 6000h 105C Ammo Pack
Cap Aluminum Lytic 100uF 63V 20% (8 X 15mm) Radial 3.5mm 741mA 8000h 105C Bulk
Cap Aluminum Lytic 100uF 80V 20% (12.5 X 13.5mm) SMD 0.42 Ohm 250mA 2000h 125C T/R
Cap Aluminum Lytic 1500uF 16V 20% (10 X 20mm) Radial 5mm 2180mA 10000h 105C Ammo Pack
Cap Aluminum Lytic 1500uF 35V 20% (18 X 20mm) Radial 7.5mm 2490mA 5000h 105C Bulk
Cap Aluminum Lytic 1800uF 10V 20% (10 X 20mm) Radial 5mm 2180mA 10000h 105C Bulk
Cap Aluminum Lytic 180uF 25V 20% (8 X 11.5mm) Radial 3.5mm 555mA 2000h 105C Automotive Bulk
Cap Aluminum Lytic 220uF 16V 20% (6.3 X 11.2mm) Radial 5mm 455mA 5000h 105C Ammo Pack
Cap Aluminum Lytic 220uF 35V 20% (10 X 12.5mm) Radial 5mm 755mA 3000h 105C Ammo Pack
Cap Aluminum Lytic 220uF 50V 20% (10 X 16mm) Radial 5mm 1650mA 8000h 105C Ammo Pack
Cap Aluminum Lytic 2700uF 25V 20% (16 X 25mm) Radial 7.5mm 2555mA 5000h 105C Bulk
Cap Aluminum Lytic 270uF 35V 20% (10 X 12.5mm) Radial 5mm 1290mA 6000h 105C Bulk
Cap Aluminum Lytic 27uF 63V 20% (5 X 11mm) Radial 2mm 175mA 5000h 105C Bag
Cap Aluminum Lytic 3300uF 10V 20% (12.5 X 25mm) Radial 5mm 3190mA 7000h 105C Bulk
Cap Aluminum Lytic 330uF 100V 20% (18 X 25mm) Radial 7.5mm 1420mA 5000h 105C Bulk
Cap Aluminum Lytic 330uF 35V 20% (10 X 16mm) Radial 5mm 1790mA 4000h 105C Bulk
Cap Aluminum Lytic 33uF 100V 20% (10 X 12.5mm) Radial 5mm 306mA 3000h 105C Ammo Pack
Cap Aluminum Lytic 33uF 450V 20% (16 X 25mm) Radial 7.5mm 1000mA 10000h 105C Bulk
Cap Aluminum Lytic 4.7uF 50V 20% (5 X 11mm) Radial 5mm 95mA 1000h 105C Ammo Pack
Cap Aluminum Lytic 4700uF 10V 20% (18 X 16.5mm) SMD 0.075 Ohm 1300mA 2000h 125C T/R
Cap Aluminum Lytic 470uF 10V 20% (8 X 15mm) Radial 3.5mm 278mA 10000h 105C Bulk
Cap Aluminum Lytic 470uF 25V 20% (10 X 16mm) Radial 5mm 321mA 10000h 105C Ammo Pack
Cap Aluminum Lytic 470uF 25V 20% (8 X 20mm) Radial 3.5mm 1560mA 9000h 105C Bulk
Cap Aluminum Lytic 47uF 100V 20% (12.5 X 13.5mm) SMD 0.42 Ohm 250mA 2000h 125C T/R
Cap Aluminum Lytic 47uF 25V 20% (5 X 11mm) Radial 2.5mm 175mA 1000h 105C Ammo Pack
Cap Aluminum Lytic 47uF 25V 20% (5 X 11mm) Radial 5mm 280mA 5000h 105C Ammo Pack
Cap Aluminum Lytic 56uF 35V 20% (6.3 X 11.2mm) Radial 2.5mm 290mA 1000h 105C Bulk
Cap Aluminum Lytic 680uF 100V 20% (18 X 40mm) Radial 7.5mm 2300mA 5000h 105C Bulk
Cap Aluminum Lytic 680uF 63V 20% (16 X 25mm) Radial 7.5mm 2160mA 5000h 105C Ammo Pack
Cap Aluminum Lytic 820uF 25V 20% (10 X 20mm) Radial 5mm 2180mA 10000h 105C Bulk
Cap Aluminum Polymer 120uF 4VDC 20% (7.3 X 4.3 X 2.8mm) SMD 0.015 Ohm 3000mA 1000h 105C Embossed T/R
Cap Aluminum Polymer 220uF 2VDC 20% (7.3 X 4.3 X 1.9mm) SMD 0.009 Ohm 6300mA 1000h 105C Embossed T/R
Cap Aluminum Polymer 220uF 2VDC 20% (7.3 X 4.3 X 1.9mm) SMD 0.015 Ohm 2700mA 1000h 105C Embossed T/R
Cap Aluminum Polymer 220uF 4VDC 20% (7.3 X 4.3 X 4.2mm) SMD 0.005 Ohm 4000mA 1000h 105C Embossed T/R
Cap Aluminum Polymer 47uF 6.3VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.018 Ohm 2500mA 1000h 105C Embossed T/R
Cap Auto-grade 30PF 50VDC C0G 1% SMD 0402
CAP CER 0.015UF 16V X7R 0402
CAP CER 0.022UF 100V X7R 0805
CAP CER 0.022UF 16V X5R 0402
CAP CER 0.033UF 16V X5R 0201
CAP CER 0.033UF 250VAC X7R 2220
CAP CER 0.047UF 16V X7R 0402
CAP CER 0.047UF 630V C0G RADIAL
CAP CER 0.068UF 100V X7S RADIAL
CAP CER 0.068UF 16V X5R 0201
CAP CER 0.068UF 16V X5R 0402
CAP CER 0.1UF 50V C0G RADIAL
CAP CER 0.1UF 50V X7R 0805
CAP CER 0.22UF 16V X5R 0201
CAP CER 0.47UF 16V X7R 0805
CAP CER 0.8PF 16V C0H 0402
CAP CER 10000PF 16V X5R 0201
CAP CER 10000PF 16V X7R 0402
CAP CER 10000PF 450V X7T 1206
CAP CER 100PF 16KV R42
CAP CER 100PF 16V NP0 01005
CAP CER 10UF 10V X7R RADIAL
CAP CER 10UF 16V X5R 0805
CAP CER 10UF 16V X7R 1206
CAP CER 10UF 25V X7R RADIAL
CAP CER 10UF 25V X7S 1206
CAP CER 1500PF 16V 0402
CAP CER 15PF 25V C0G/NP0 0201
CAP CER 15UF 25V X5R RADIAL
CAP CER 1800PF 16V 0402
CAP CER 18PF 50V C0G/NP0 0402
CAP CER 1UF 16V X5R 0603
CAP CER 1UF 50V X7R RADIAL
CAP CER 2.2UF 16V X5R 0805
CAP CER 2.7PF 16V C0H 0402
CAP CER 2200PF 16V X5R 0201
CAP CER 220PF 100V C0G RADIAL
CAP CER 220PF 250VAC X7R 2220
CAP CER 22PF 250V C0G/NP0 0805
CAP CER 22UF 16V X5R 0805
CAP CER 22UF 16V X5R 1206
CAP CER 22UF 16V X5R 1210
CAP CER 22UF 16V X7R 1210
CAP CER 27PF 16V C0G 01005
CAP CER 2PF 16V NP0 01005
CAP CER 3.3PF 50V C0G/NP0 0402
CAP CER 3.3UF 100V X7S RADIAL
CAP CER 330PF 1KV 10% RADIAL
CAP CER 4.7UF 16V X6S 0603
CAP CER 4700PF 100V X7R 0603
CAP CER 4700PF 250VAC X7R 2220
CAP CER 4700PF 50V X7R 0603
CAP CER 470PF 100V C0G RADIAL
CAP CER 47UF 16V X6S 1210
CAP CER
Cap Ceramic 0.01uF 50V X7R 10% SMD 0603 125C Paper T/R
Cap Ceramic 0.15uF 50V X7R 10% SMD 0805 125°C Embossed T/R
Cap Ceramic 0.1uF 50V X7R 10% Radial 5mm 125C
Cap Ceramic 10uF 16V X5R 10% Pad SMD 0805 85C Automotive T/R
Cap Ceramic 10uF 16V X7R 10% Pad SMD 1206 125C Automotive T/R
Cap Ceramic 150pF 50V C0G 1% Pad SMD 0402 125C Automotive T/R
Cap Ceramic 1uF 16V X5R 10% Pad SMD 0805 85? Automotive T/R
Cap Ceramic 22uF 16V X5R 10% Pad SMD 1210 85C Automotive T/R
Cap Ceramic 22uF 16V X5R 20% Pad SMD 1210 85C Automotive T/R
Cap Ceramic 4.7uF 100V X7S 10% Pad SMD 1210 Soft Termination 125C Automotive T/R
Cap Ceramic 4.7uF 16V X7R 20% SMD 0805 125? Embossed T/R
Cap Ceramic Multilayer 1uF 100VDC 10% SMD Emboss T/R
CAP FILM 0.047UF 5% 400VDC 2820
CAP FILM 0.1UF 20% 630VDC AXIAL
CAP FILM 0.1UF 20% 630VDC RADIAL
Cap Film 0.22uF 310VAC PP 20% 17.5 X 6 X 12mm RDL 15mm Bulk
CAP FILM 10UF 10% 800VDC RADIAL
CAP FILM 20UF 10% 800VDC RAD 4LD
CAP FILM 2200PF 20% 630VDC RAD
CAP FILM 22UF 10% 250VAC RADIAL
CAP TANT 1.5UF 20% 16V 1206
CAP TANT 100UF 10% 6.3V 1206
CAP TANT 100UF 20% 10V 1411
CAP TANT 100UF 20% 16V 2312
CAP TANT 100UF 20% 16V 2917
CAP TANT 100UF 20% 4V 0603
CAP TANT 100UF 20% 4V 0805
CAP TANT 100UF 20% 6.3V 0805
CAP TANT 10UF 10% 16V 1206
CAP TANT 10UF 10% 16V 1411
CAP TANT 10UF 10% 6.3V 1206
CAP TANT 10UF 20% 16V 1206
CAP TANT 10UF 20% 16V 1411
CAP TANT 10UF 20% 25V 1411
CAP TANT 10UF 20% 4V 0402
CAP TANT 15UF 20% 6.3V 1206
CAP TANT 1UF 10% 16V 1206
CAP TANT 1UF 20% 10V 0805
CAP TANT 1UF 20% 16V 1206
CAP TANT 1UF 20% 25V 0805
CAP TANT 1UF 20% 35V 1206
CAP TANT 1UF 25V 10% 1206
CAP TANT 2.2UF 20% 16V 0805
CAP TANT 2.2UF 20% 20V 0805
CAP TANT 2.2UF 25V 20% 1206
CAP TANT 2200UF 20% 4V 2824
CAP TANT 220UF 10% 10V 2917
CAP TANT 220UF 10% 16V 2917
CAP TANT 22UF 10% 25V 2917
CAP TANT 22UF 10V 20% 0805
CAP TANT 22UF 20% 10V 0805
CAP TANT 22UF 20% 10V 1206
CAP TANT 22UF 20% 10V 1411
CAP TANT 22UF 20% 6.3V 0805
CAP TANT 22UF 4V 20% 0805
CAP TANT 3.3UF 20% 10V 1206
CAP TANT 3.3UF 20% 20V 1206
CAP TANT 3.3UF 20% 6.3V 1206
CAP TANT 330UF 10V 20% 2917
CAP TANT 33UF 10V 20% 0805
CAP TANT 33UF 20% 16V 1411
CAP TANT 33UF 20% 25V 2917
CAP TANT 33UF 20% 4V 1206
CAP TANT 33UF 6.3V 20% 1206
CAP TANT 4.7UF 10% 16V 1206
CAP TANT 4.7UF 10% 25V 1206
CAP TANT 4.7UF 20% 10V 1206
CAP TANT 4.7UF 20% 16V 0603
CAP TANT 4.7UF 20% 25V 1206
CAP TANT 47UF 10% 10V 1206
CAP TANT 47UF 20% 16V 2312
CAP TANT 47UF 20% 16V 2917
CAP TANT 47UF 20% 20V 2917
CAP TANT 47UF 20% 25V 2917
CAP TANT 47UF 20% 6.3V 1206
CAP TANT 6.8UF 20% 16V 1206
CAP TANT 68UF 20% 10V 1411
CAP TANT 68UF 20% 6.3V 1206
CAP TANT POLY 22UF 6.3V SMD
CAP TANT POLY 680UF 2.5V 2917
Cap Tant Solid 100uF 10V R CASE 20% (7.2 X 6 X 1.2mm) SMD 7260-15 0.7Ohm 125C T/R
Cap Tant Solid 220uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 1.2 Ohm 125C T/R
Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 4 Ohm 125C T/R
CAP, MLCC, 0805/2012, 16V, X7R,
CAP, MLCC, 1206/3216, 16V, X7R,
CAP, MLCC, 1210/3225, 16V, X7R,
CAP
CAPACITOR ALUM ELEC, 3300UF, 10V, 20%, RADIAL
Capacitor Aluminum Polymer 220uF 20% 35V 2-Pin Surface Mount Paper T/R
Capacitor; Alum Electrolytic; Cap 22 uF; Tol 20%; Vol-Rtg 63 VDC; SMT; 8x10.2; TR
Capacitor;Alum Electrolytic;Cap 22 uF;Tol 20%;Vol-Rtg 350 VDC;SMT;18x16.5;TR
Ceramic Capacitor, Ceramic, 100V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.01uF, Through Hole Mount, 1810, RADIAL LEADED
Ceramic Capacitor, Ceramic, 50V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.22uF, Through Hole Mount, 1810, RADIAL LEADED
Conductive Polymer Hybrid Aluminum Electrolytic Capacitor 220uF 35V 20% Radial T/R
DIODE VAR CAPAC 30V 25PF SOT23-3
EB Series 63 V 100 uF ±20% 8 x 15 mm LS=5 mm Aluminum Electrolytic Capacitor
EEU-EB Series 50 V 22 uF ? 5 x 11 mm LS=2 mm 105 °C High Ripple Electrolytic
EEU-FC Series 16 V 100 uF 6.3 x 11.2 mm LS=5 mm Low ESR Electrolytic
EEU-FR Series 16 V 4700 uF ? 16 x 25 mm LS=7.5 mm Aluminum Electrolytic Cap
EEU-FR Series 35 V 270 uF ? 8 x 15 mm LS=3.5 mm 105 °C Low ESR Electrolytic
EEU-FR Series 35 V 680 uF ? 10 x 25 mm LS=5 mm 105 °C Low ESR Electrolytic
ESD224 4-CHANNEL LOW CAP ESD
FCA Series 16 V 0.1 uF ±20 % Surface Mount Metallized Acrylic Film Capacitor
Film Capacitors .1uF 310Vac 20% X2
FR-A Series 10 V 4700 uF 105°C 10 KHrs 12.5x30mm LS=5 mm Electrolytic Capacitor
HYBRID SMD 25V47UF 125DEGC 4000H
HYBRID SMD 25V82UF 125DEGC 4000H
HYBRID SMD 63V47UF 105DEGC 10000
IC CAPACITIVE SENSING 16WQFN
KEMET - FYD0H223ZF - CAP, 22000µF, 5.5V, SUPER CAP, RADIAL
KEMET 10µF 350V dc Aluminium Electrolytic Capacitor, Through Hole 10 x 15mm +85°C 10mm 5mm 15mm
KEMET EXV226M035A9DAA SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 22 F, 35 V, EXV Series
LOW CAP ESD PROTECTIONUDFN8 3.31.5 DUALPBF Code = 0324
Multilayer Ceramic Capacitor 0.47uF 16V 20% 0201 Paper T/R
Multilayer Ceramic Capacitors MLCC - SMD/SMT .47uF 16Volts X5R +/-10% 0402 STD
Multilayer Ceramic Capacitors MLCC - SMD/SMT .47uF 16Volts X7R +/-10% 0603 STD
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.0033uF 10Volts 10%
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.01uF 16V X7R +/-20% 0201 Gen Purp
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.22uF 16V X7R +/-10% 0402 Gen Purp
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.47uF 16V X5R +/-10% 0402 AEC-Q200
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.47uF 16V X5R +/-10% 0603 AEC-Q200
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 2.6pF 50volts C0G +/-0.25pF
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 3.5pF 50volts C0G +/-0.25pF
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 4.9pF 50volts C0G +/-0.25pF
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 16V X5R +/-10% 1206 AEC-Q200
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 16Volts X7R +/-10% 1210 STD
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1uF 16V X5R +/-20% 0603 Gen Purp
Multilayer Ceramic Capacitors MLCC - SMD/SMT 2.2uF 16V X5R +/-10% 0603 AEC-Q200
Multilayer Ceramic Capacitors MLCC - SMD/SMT 2200pF 16V X7R +/-20% 0201 Gen Purp
Multilayer Ceramic Capacitors MLCC - SMD/SMT 2200PF 20%
Multilayer Ceramic Capacitors MLCC - SMD/SMT 2220 100pF 250Vac X7R 10%
Multilayer Ceramic Capacitors MLCC - SMD/SMT 4.7uF 16V X5R +/-10% 0805 AEC-Q200
Murata Electronics Multilayer Ceramic Capacitors MLCC - SMDSMT 270pF 50Volts C0G 5%
PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL
PANASONIC EEUTP1E272S CAP, ALU ELEC, 2700UF, 25V, RAD
PANASONIC ELECTRONIC COMPONENTS EEETG1K220UP SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 22 F, 80 V, 1.3 ohm
PANASONIC ELECTRONIC COMPONENTS EEUFK0J102L Electrolytic Capacitor, 1000 F, 6.3 V, FK Series,20%, Radial Leaded, 8 mm
PANASONIC ELECTRONIC COMPONENTS ETPH100MHA Surface Mount Tantalum Capacitor, 100 F, 2.5 V, TPH Series, 1206 [3216 Metric], -55 C
Polymer Aluminium Electrolytic Capacitor, 150 F, 4 V, 2917 [7343 Metric], SP-Cap SX Series
Prices include import duty and tax. CAPACITOR, MLCC , 0805, 16V , X5R, 10UF;
Supercapacitors / Ultracapacitors 0.1F 5.5volts Radial Super Cap
Taiyo Yuden 470nF 10% 16 V dc X5R Dielectric SMD Ceramic Multilayer Capacitor 0603, 1608

<< Prev Next >>