Panasonic Aluminum Electrolytic Capacitors EEU-FR1C471

Description
CAP ALUM 470UF 20% 16V RADIAL
Datasheet
Description
CAP ALUM 470UF 20% 16V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EEU-FR1C471 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEU-FR1C471
Aluminum Electrolytic Capacitors EEU-FR1C471
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Radial; Capacitance Panasonic - 74R3424 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Radial; Capacitance Panasonic
74R3424
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Radial; Capacitance Panasonic 74R3424
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM 470UF 20% 16V RADIAL - 590-EEU-FR1C471 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 470UF 20% 16V RADIAL
590-EEU-FR1C471
CAP ALUM 470UF 20% 16V RADIAL 590-EEU-FR1C471
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1C471 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1C471
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1C471
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEU-FR1C471 74R3424 590-EEU-FR1C471 EEU-FR1C471
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Radial; Capacitance Panasonic CAP ALUM 470UF 20% 16V RADIAL Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Single-Layer
Applications General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details