Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors EMVA350ARA330MF55G

Description
33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EMVA350ARA330MF55GTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMVA350ARA330MF55GTR-ND
Aluminum Electrolytic Capacitors 565-EMVA350ARA330MF55GTR-ND
33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 7567991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7567991
Aluminium Capacitors 7567991
Al SMD Capacitor series MVA 35V 33uF

Al SMD Capacitor series MVA 35V 33uF

Supplier's Site
Aluminium Capacitors - 7567991P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7567991P
Aluminium Capacitors 7567991P
Al SMD Capacitor series MVA 35V 33uF

Al SMD Capacitor series MVA 35V 33uF

Supplier's Site
-40℃~+85℃ 2000hrs@85℃ 33uF 5.2mm 35V 6.3mm 54mA@120Hz ±20% SMD,D6.3xL5.2mm Aluminum Electrolytic Capacitors - SMD ROHS - 17554-EMVA350ARA330MF55G - Utmel Electronic Limited
Hong Kong, China
-40℃~+85℃ 2000hrs@85℃ 33uF 5.2mm 35V 6.3mm 54mA@120Hz ±20% SMD,D6.3xL5.2mm Aluminum Electrolytic Capacitors - SMD ROHS
17554-EMVA350ARA330MF55G
-40℃~+85℃ 2000hrs@85℃ 33uF 5.2mm 35V 6.3mm 54mA@120Hz ±20% SMD,D6.3xL5.2mm Aluminum Electrolytic Capacitors - SMD ROHS 17554-EMVA350ARA330MF55G
-40℃~+85℃ 2000hrs@85℃ 33uF 5.2mm 35V 6.3mm 54mA@120Hz ±20% SMD,D6.3xL5.2mm Aluminum Electrolytic Capacitors - SMD ROHS

-40℃~+85℃ 2000hrs@85℃ 33uF 5.2mm 35V 6.3mm 54mA@120Hz ±20% SMD,D6.3xL5.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EMVA350ARA330MF55G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EMVA350ARA330MF55G
Capacitors - Aluminum Electrolytic Capacitors EMVA350ARA330MF55G
CAP ALUM 33UF 20% 35V SMD

CAP ALUM 33UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EMVA350ARA330MF55G - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EMVA350ARA330MF55G
Aluminum Electrolytic Capacitors EMVA350ARA330MF55G
CAP ALUM 33UF 20% 35V SMD

CAP ALUM 33UF 20% 35V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-EMVA350ARA330MF55GTR-ND 7567991 7567991P 17554-EMVA350ARA330MF55G EMVA350ARA330MF55G EMVA350ARA330MF55G
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors -40℃~+85℃ 2000hrs@85℃ 33uF 5.2mm 35V 6.3mm 54mA@120Hz ±20% SMD,D6.3xL5.2mm Aluminum Electrolytic Capacitors - SMD ROHS Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1711139 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - C11AH4R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details