Panasonic FR-A Series 10 V 4700 uF 105°C 10 KHrs 12.5x30mm LS=5 mm Electrolytic Capacitor EEU-FR1A472L

Description
FR-A Series 10 V 4700 uF 105°C 10 KHrs 12.5x30mm LS=5 mm Electrolytic Capacitor
Datasheet
Description
FR-A Series 10 V 4700 uF 105°C 10 KHrs 12.5x30mm LS=5 mm Electrolytic Capacitor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FR-A Series 10 V 4700 uF 105°C 10 KHrs 12.5x30mm LS=5 mm Electrolytic Capacitor - 590-EEU-FR1A472L - Utmel Electronic Limited
Hong Kong, China
FR-A Series 10 V 4700 uF 105°C 10 KHrs 12.5x30mm LS=5 mm Electrolytic Capacitor
590-EEU-FR1A472L
FR-A Series 10 V 4700 uF 105°C 10 KHrs 12.5x30mm LS=5 mm Electrolytic Capacitor 590-EEU-FR1A472L
FR-A Series 10 V 4700 uF 105°C 10 KHrs 12.5x30mm LS=5 mm Electrolytic Capacitor

FR-A Series 10 V 4700 uF 105°C 10 KHrs 12.5x30mm LS=5 mm Electrolytic Capacitor

Supplier's Site
Aluminum Electrolytic Capacitor, 4700Uf, 10V, 20%, Radial; Capacitance Panasonic - 74R3410 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4700Uf, 10V, 20%, Radial; Capacitance Panasonic
74R3410
Aluminum Electrolytic Capacitor, 4700Uf, 10V, 20%, Radial; Capacitance Panasonic 74R3410
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 10V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 10V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1A472L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1A472L
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1A472L
CAP ALUM 4700UF 20% 10V RADIAL

CAP ALUM 4700UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEU-FR1A472L 74R3410 EEU-FR1A472L
Product Name FR-A Series 10 V 4700 uF 105°C 10 KHrs 12.5x30mm LS=5 mm Electrolytic Capacitor Aluminum Electrolytic Capacitor, 4700Uf, 10V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers