Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1329294-EEH-ZC1K470P
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Hybrid
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 36mOhm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P19320CT,P19320DKR,E
Base Product Number: EEH-ZC
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 204 mA @ 100 Hz
Ripple Current @ High Frequency: 1.36 A @ 100 kHz
CAP ALUM HYB 47UF 20% 80V SMD Product overview: EEH-ZC1K470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 80V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1K470P can be used for catalog matching and distributor lookup.
CAP ALUM POLY HYB 47UF 80V SMD
CAP ALUM POLY HYB 47UF 80V SMD
CAP ALUM HYB 47UF 20% 80V SMD
CAP ALUM POLY HYB 47UF 80V SMD
Aluminum Organic Polymer Capacitors 80VDC, 47uF, SMD, Reflow Only
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329294-EEH-ZC1K470P | 69-EEH-ZC1K470P | EEH-ZC1K470P | EEH-ZC1K470P | EEH-ZC1K470P | 590-EEH-ZC1K470P | EEH-ZC1K470P |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 47UF 80V Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | CAP ALUM POLY HYB 47UF 80V SMD | Aluminum Organic Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |