Cap Aluminum Lytic 680uF 63V 20% (16 X 25mm) Radial 7.5mm 2160mA 5000h 105C Ammo Pack
CAP ALUM 680UF 20% 63V RADIAL
| Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 590-EEU-FC1J681B | EEU-FC1J681B |
| Product Name | Cap Aluminum Lytic 680uF 63V 20% (16 X 25mm) Radial 7.5mm 2160mA 5000h 105C Ammo Pack | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Electrostatic Capacitors | ALUMINUM |