Manufacturer: Panasonic Electronic Components
Win Source Part Number: 774272-ETPH100MHA
Series: POSCAP TPH
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 150 mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Manufacturer Size Code: A09
Family Name: TPH
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.039" (1.00mm)
Voltage Rating DC: 2.5V
Introduction Date: June 12, 2013
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 100uF, 1206 Product overview: ETPH100MHA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.5V, 100uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ETPH100MHA can be used for catalog matching and distributor lookup.
CAP, TANT, POLYMER, 100UF, 2.5V, A09; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:A09; ESR:0.15ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
CAP TANT POLY 100UF 2.5V 1206
PANASONIC ELECTRONIC COMPONENTS ETPH100MHA Surface Mount Tantalum Capacitor, 100 F, 2.5 V, TPH Series, 1206 [3216 Metric], -55 C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 774272-ETPH100MHA | 70-ETPH100MHA | 80Y2804 | ETPH100MHA | 590-ETPH100MHA |
| Product Name | Tantalum - Polymer Capacitors - ETPH100MHA | 2.5V 100uF Capacitor | Cap, Tant, Polymer, 100Uf, 2.5V, A09; Capacitance Panasonic | Capacitors - Tantalum - Polymer Capacitors | PANASONIC ELECTRONIC COMPONENTS ETPH100MHA Surface Mount Tantalum Capacitor, 100 F, 2.5 V, TPH Series, 1206 [3216 Metric], -55 C |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 1.00E8 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |