Kyocera Corporation Tantalum Capacitors F921A226MBA

Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F921A226MBAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F921A226MBAAVX-ND
Tantalum Capacitors F921A226MBAAVX-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
59-F921A226MBA
22UF 10V Capacitor 59-F921A226MBA
CAP TANT 22UF 20% 10V 1411 Product overview: F921A226MBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921A226MBA can be used for catalog matching and distributor lookup.

CAP TANT 22UF 20% 10V 1411 Product overview: F921A226MBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921A226MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F921A226MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921A226MBA
Tantalum Capacitors F921A226MBA
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site Datasheet
CAP TANT 22UF 20% 10V 1411 - 66-F921A226MBA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 20% 10V 1411
66-F921A226MBA
CAP TANT 22UF 20% 10V 1411 66-F921A226MBA
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site
Capacitors - Tantalum Capacitors - F921A226MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F921A226MBA
Capacitors - Tantalum Capacitors F921A226MBA
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number F921A226MBAAVX-ND 59-F921A226MBA F921A226MBA 66-F921A226MBA F921A226MBA
Product Name Tantalum Capacitors 22UF 10V Capacitor Tantalum Capacitors CAP TANT 22UF 20% 10V 1411 Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Tantalum Capacitors - 1814597 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details