Vishay Intertechnology, Inc. Film Capacitors F339MX222231MDI2B0

Description
2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F339MX222231MDI2B0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339MX222231MDI2B0-ND
Film Capacitors F339MX222231MDI2B0-ND
2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
2200PF Capacitor
62-F339MX222231MDI2B0
2200PF Capacitor 62-F339MX222231MDI2B0
CAP FILM 2200PF 20% 630VDC RAD Product overview: F339MX222231MDI2B0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F339MX222231MDI2B 0 can be used for catalog matching and distributor lookup.

CAP FILM 2200PF 20% 630VDC RAD Product overview: F339MX222231MDI2B0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F339MX222231MDI2B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - F339MX222231MDI2B0 - 761846-F339MX222231MDI2B0 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - F339MX222231MDI2B0
761846-F339MX222231MDI2B0
Film Capacitors - F339MX222231MDI2B0 761846-F339MX222231MDI2B0
Manufacturer: Vishay BC Components Win Source Part Number: 761846-F339MX222231M DI2B0 Series: F339M Packaging: Bulk Operating Temperature Range: -55°C ~ 110°C Features: X2 Safety Rated Termination: PC Pins Package: Radial Voltage Rating - AC: 310V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Capacitance: 2200pF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: F339M X2 Categories: Capacitors Dimension: 0.492" L x 0.158" W (12.50mm x 4.00mm) Height - Seated (Maximum): 0.394" (10.00mm) Alternative Parts (Cross-Reference): MKY22W12203D00MF00; MKY22W12203D00MB00; MKY22W12203D00MBSD; Introduction Date: February 15, 2010 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 761846-F339MX222231MDI2B0
Series: F339M
Packaging: Bulk
Operating Temperature Range: -55°C ~ 110°C
Features: X2 Safety Rated
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Capacitance: 2200pF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: F339M X2
Categories: Capacitors
Dimension: 0.492" L x 0.158" W (12.50mm x 4.00mm)
Height - Seated (Maximum): 0.394" (10.00mm)
Alternative Parts (Cross-Reference): MKY22W12203D00MF00; MKY22W12203D00MB00; MKY22W12203D00MBSD;
Introduction Date: February 15, 2010
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CAP FILM 2200PF 20% 630VDC RAD - 886-F339MX222231MDI2B0 - Utmel Electronic Limited
Hong Kong, China
CAP FILM 2200PF 20% 630VDC RAD
886-F339MX222231MDI2B0
CAP FILM 2200PF 20% 630VDC RAD 886-F339MX222231MDI2B0
CAP FILM 2200PF 20% 630VDC RAD

CAP FILM 2200PF 20% 630VDC RAD

Supplier's Site
Film Capacitors F339MX222231MDI2B0
CAP FILM 2200PF 20% 630VDC RAD

CAP FILM 2200PF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - F339MX222231MDI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339MX222231MDI2B0
Capacitors - Film Capacitors F339MX222231MDI2B0
CAP FILM 2200PF 20% 630VDC RAD

CAP FILM 2200PF 20% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number F339MX222231MDI2B0-ND 62-F339MX222231MDI2B0 761846-F339MX222231MDI2B0 886-F339MX222231MDI2B0 F339MX222231MDI2B0 F339MX222231MDI2B0
Product Name Film Capacitors 2200PF Capacitor Film Capacitors - F339MX222231MDI2B0 CAP FILM 2200PF 20% 630VDC RAD Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details