Panasonic CAP ALUM 820UF 20% 10V THRU HOLE EEU-FS1A821B

Description
CAP ALUM 820UF 20% 10V THRU HOLE
Datasheet
Description
CAP ALUM 820UF 20% 10V THRU HOLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP ALUM 820UF 20% 10V THRU HOLE - 590-EEU-FS1A821B - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 820UF 20% 10V THRU HOLE
590-EEU-FS1A821B
CAP ALUM 820UF 20% 10V THRU HOLE 590-EEU-FS1A821B
CAP ALUM 820UF 20% 10V THRU HOLE

CAP ALUM 820UF 20% 10V THRU HOLE

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1A821B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1A821B
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1A821B
CAP ALUM 820UF 20% 10V RADIAL

CAP ALUM 820UF 20% 10V RADIAL

Supplier's Site
Cap, 820Uf, 10V, Alu Elec, Radial; Capacitance Panasonic - 73AC9398 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
73AC9398
Cap, 820Uf, 10V, Alu Elec, Radial; Capacitance Panasonic 73AC9398
CAP, 820UF, 10V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 820UF, 10V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1A821B
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A821B
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 820uF 6000H 8x11.5mm

Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 820uF 6000H 8x11.5mm

Buy Now Datasheet

Technical Specifications

  Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 590-EEU-FS1A821B EEU-FS1A821B 73AC9398 EEU-FS1A821B
Product Name CAP ALUM 820UF 20% 10V THRU HOLE Capacitors - Aluminum Electrolytic Capacitors Cap, 820Uf, 10V, Alu Elec, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitors - Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 820 microF 820 microF 820 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details