Kyocera Corporation Ceramic Capacitors ESD31C472K4T2A-18

Description
CAP CER 4700PF 100V X7R 0603
Datasheet
Description
CAP CER 4700PF 100V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ESD31C472K4T2A-18 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ESD31C472K4T2A-18
Ceramic Capacitors ESD31C472K4T2A-18
CAP CER 4700PF 100V X7R 0603

CAP CER 4700PF 100V X7R 0603

Supplier's Site Datasheet
CAP CER 4700PF 100V X7R 0603 - 66-ESD31C472K4T2A-18 - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 100V X7R 0603
66-ESD31C472K4T2A-18
CAP CER 4700PF 100V X7R 0603 66-ESD31C472K4T2A-18
CAP CER 4700PF 100V X7R 0603

CAP CER 4700PF 100V X7R 0603

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4700 Pf, 10%, X7R, 100 V Rohs Compliant Kyocera Avx - 48W5639 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4700 Pf, 10%, X7R, 100 V Rohs Compliant Kyocera Avx
48W5639
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4700 Pf, 10%, X7R, 100 V Rohs Compliant Kyocera Avx 48W5639
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 4700 pF, - 10%, X7R, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 4700 pF, - 10%, X7R, 100 V RoHS Compliant: Yes

Supplier's Site
Cap Mlcc, 4700Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 65W8905 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mlcc, 4700Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
65W8905
Cap Mlcc, 4700Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 65W8905
CAP MLCC, 4700PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

CAP MLCC, 4700PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ESD31C472K4T2A-18 66-ESD31C472K4T2A-18 48W5639 65W8905
Product Name Ceramic Capacitors CAP CER 4700PF 100V X7R 0603 Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4700 Pf, 10%, X7R, 100 V Rohs Compliant Kyocera Avx Cap Mlcc, 4700Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications Automotive
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details