Panasonic Cap Aluminum Lytic 100uF 63V 20% (8 X 15mm) Radial 3.5mm 741mA 8000h 105C Bulk EEU-FR1J101L

Description
Cap Aluminum Lytic 100uF 63V 20% (8 X 15mm) Radial 3.5mm 741mA 8000h 105C Bulk
Datasheet
Description
Cap Aluminum Lytic 100uF 63V 20% (8 X 15mm) Radial 3.5mm 741mA 8000h 105C Bulk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Aluminum Lytic 100uF 63V 20% (8 X 15mm) Radial 3.5mm 741mA 8000h 105C Bulk - 590-EEU-FR1J101L - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 100uF 63V 20% (8 X 15mm) Radial 3.5mm 741mA 8000h 105C Bulk
590-EEU-FR1J101L
Cap Aluminum Lytic 100uF 63V 20% (8 X 15mm) Radial 3.5mm 741mA 8000h 105C Bulk 590-EEU-FR1J101L
Cap Aluminum Lytic 100uF 63V 20% (8 X 15mm) Radial 3.5mm 741mA 8000h 105C Bulk

Cap Aluminum Lytic 100uF 63V 20% (8 X 15mm) Radial 3.5mm 741mA 8000h 105C Bulk

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 20%, 63V, Radial; Capacitance Panasonic - 83T7060 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 20%, 63V, Radial; Capacitance Panasonic
83T7060
Aluminum Electrolytic Capacitor, 100Uf, 20%, 63V, Radial; Capacitance Panasonic 83T7060
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 63V, RADIAL; Capacitance:100µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 63V, RADIAL; Capacitance:100µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1J101L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1J101L
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1J101L
CAP ALUM 100UF 20% 63V RADIAL

CAP ALUM 100UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEU-FR1J101L 83T7060 EEU-FR1J101L
Product Name Cap Aluminum Lytic 100uF 63V 20% (8 X 15mm) Radial 3.5mm 741mA 8000h 105C Bulk Aluminum Electrolytic Capacitor, 100Uf, 20%, 63V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors ALUMINUM (WET)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers