Panasonic CAP ALUM 1800UF 20% 10V T/H EEU-FS1A182L

Description
CAP ALUM 1800UF 20% 10V T/H
Datasheet
Description
CAP ALUM 1800UF 20% 10V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP ALUM 1800UF 20% 10V T/H - 590-EEU-FS1A182L - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 1800UF 20% 10V T/H
590-EEU-FS1A182L
CAP ALUM 1800UF 20% 10V T/H 590-EEU-FS1A182L
CAP ALUM 1800UF 20% 10V T/H

CAP ALUM 1800UF 20% 10V T/H

Supplier's Site
Cap, 1800Uf, 10V, Alu Elec, Radial; Capacitance Panasonic - 73AC9378 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
73AC9378
Cap, 1800Uf, 10V, Alu Elec, Radial; Capacitance Panasonic 73AC9378
CAP, 1800UF, 10V, ALU ELEC, RADIAL; Capacitance:1800µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 1800UF, 10V, ALU ELEC, RADIAL; Capacitance:1800µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1A182L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1A182L
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1A182L
CAP ALUM 1800UF 20% 10V RADIAL

CAP ALUM 1800UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEU-FS1A182L 73AC9378 EEU-FS1A182L
Product Name CAP ALUM 1800UF 20% 10V T/H Cap, 1800Uf, 10V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 1800 microF 1800 microF 1800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers