Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Cap Aluminum Lytic 560uF 80V 20% (12.5 X 35mm) Radial 5mm 2600mA 10000h 105°C Bulk Product overview: EKZN800ELL561MK35S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 80V, 2600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 80V, 2600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKZN800ELL561MK35
Capacitors
Win Source Part Number: 1358294-EKZN800ELL56
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: KZN
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.3 A @ 120 Hz
Ripple Current @ High Frequency: 2.6 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 1.437" (36.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 26 mOhms
560µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Capacitor RoHS Compliant: Yes
560uF ±20% Straight,D12.5xL35mm
CAP ALUM 560UF 20% 80V RADIAL
CAP ALUM 560UF 20% 80V RADIAL
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EKZN800ELL561MK35S | 58-EKZN800ELL561MK35S | 1202-EKZN800ELL561MK35S | 1358294-EKZN800ELL561MK35S | 565-4120-ND | 54X2710 | 17554-EKZN800ELL561MK35S | EKZN800ELL561MK35S | EKZN800ELL561MK35S |
| Product Name | Aluminum Electrolytic Capacitor | 560uF 80V 2600mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor Rohs Compliant United Chemi-Con | 560uF ±20% Straight,D12.5xL35mm Aluminum Electrolytic Capacitors - Leaded ROHS | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF |