Kyocera Corporation Tantalum Capacitors F931A335MAA

Description
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8213-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8213-1-ND
Tantalum Capacitors 478-8213-1-ND
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8213-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8213-2-ND
Tantalum Capacitors 478-8213-2-ND
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8213-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8213-6-ND
Tantalum Capacitors 478-8213-6-ND
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 10V 4.5 Ohm Capacitor
59-F931A335MAA
SMD 3.3uF 10V 4.5 Ohm Capacitor 59-F931A335MAA
Cap Tant Solid 3.3uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.5 Ohm 125°C T/R Product overview: F931A335MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 10V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 10V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A335MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.5 Ohm 125°C T/R Product overview: F931A335MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 10V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 10V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A335MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 3.3UF 20% 10V 1206 - 66-F931A335MAA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 3.3UF 20% 10V 1206
66-F931A335MAA
CAP TANT 3.3UF 20% 10V 1206 66-F931A335MAA
CAP TANT 3.3UF 20% 10V 1206

CAP TANT 3.3UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - F931A335MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A335MAA
Tantalum Capacitors F931A335MAA
CAP TANT 3.3UF 20% 10V 1206

CAP TANT 3.3UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8213-1-ND 478-8213-6-ND 59-F931A335MAA 66-F931A335MAA F931A335MAA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 3.3uF 10V 4.5 Ohm Capacitor CAP TANT 3.3UF 20% 10V 1206 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers