470uF 2V Polymer Al Electrolytic Cap, 2917 SMD, 4.5mR ESR Product overview: EEF-LX0D471R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-LX0D471R4 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 2V, SMD; Capacitance:470µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.045ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 2V, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.045ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY 470UF 20% 2V SMD
CAP ALUM POLY 470UF 20% 2V SMD
CAP ALUM POLY 470UF 20% 2V SMD
CAP ALUM POLY 470UF 20% 2V SMD
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-LX0D471R4 | 22T5097 | 590-EEF-LX0D471R4 | EEF-LX0D471R4 | EEF-LX0D471R4 | EEF-LX0D471R4 |
| Product Name | SMD 470uF 2V Capacitor | Aluminum Electrolytic Capacitor, 470Uf, 20%, 2V, Smd; Capacitance Panasonic | CAP ALUM POLY 470UF 20% 2V SMD | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |