160V 33uF 20% Radial Aluminum Electrolytic Capacitor SMD Product overview: EEV-EB2C330SQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 160V, 33uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-EB2C330SQ can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 160V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):160V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB SeriesRoHS Compliant: Yes
CAP ALUM 33UF 20% 160V SMD
CAP ALUM 33UF 20% 160V SMD
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEV-EB2C330SQ | 49W7654 | 590-EEV-EB2C330SQ | EEV-EB2C330SQ |
| Product Name | SMD 160V 33uF Capacitor | Aluminum Electrolytic Capacitor, 33Uf, 160V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | CAP ALUM 33UF 20% 160V SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 C (-13 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |