Taiyo Yuden Co., Ltd. Ceramic Capacitors EMF316AB7106KLHT

Description
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-6492-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6492-2-ND
Ceramic Capacitors 587-6492-2-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6492-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6492-6-ND
Ceramic Capacitors 587-6492-6-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6492-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6492-1-ND
Ceramic Capacitors 587-6492-1-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
CAP, MLCC, 1206/3216, 16V, X7R, - 782-EMF316AB7106KLHT - Utmel Electronic Limited
Hong Kong, China
CAP, MLCC, 1206/3216, 16V, X7R,
782-EMF316AB7106KLHT
CAP, MLCC, 1206/3216, 16V, X7R, 782-EMF316AB7106KLHT
CAP, MLCC, 1206/3216, 16V, X7R,

CAP, MLCC, 1206/3216, 16V, X7R,

Supplier's Site
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206; Capacitance Taiyo Yuden - 41AH6923 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206; Capacitance Taiyo Yuden
41AH6923
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206; Capacitance Taiyo Yuden 41AH6923
CAP, AEC-Q200, 10UF, 16V, MLCC, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 16V, MLCC, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206; Capacitance Taiyo Yuden - 41AH6924 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206; Capacitance Taiyo Yuden
41AH6924
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206; Capacitance Taiyo Yuden 41AH6924
CAP, AEC-Q200, 10UF, 16V, MLCC, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 16V, MLCC, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - EMF316AB7106KLHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
EMF316AB7106KLHT
Ceramic Capacitors EMF316AB7106KLHT
CAP CER 10UF 16V X7R 1206

CAP CER 10UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 587-6492-2-ND 587-6492-6-ND 782-EMF316AB7106KLHT 41AH6923 EMF316AB7106KLHT
Product Name Ceramic Capacitors Ceramic Capacitors CAP, MLCC, 1206/3216, 16V, X7R, Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206; Capacitance Taiyo Yuden Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 105PPR630KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details